IC OP AMP 2CH 20-QFN
DUAL-CHANNEL HIGH-VOLTAGE AMPLIF
General Purpose Amplifier 2 Circuit 20-QFN (4x4)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 150-HV56022-V/KNX-ND | HV56022-V/KNX | HV56022-V/KNX |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 16.5 milliamps | 16.5 milliamps | |
| Slew Rate | 0.0900 V/µs | 9.00E-8 V/µs | 0.0900 V/µs |
| Operating Temperature | 0 to 125 C (32 to 257 F) | 0 to 125 C (32 to 257 F) | |
| Package Type | 20-VFQFN Exposed Pad | Surface Mount | 20-VFQFN Exposed Pad |
| Number of Pins | 20 |