IC OPAMP GP 1 CIRCUIT 8CERDIP Product overview: HA7-2645-5 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA7-2645-5 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 204559-HA7-2645-5
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 12nA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-CERDIP
Supply Voltage - Operating: 20 V to 80 V, ±10 V to 40 V
Operating Supply Current: 3.2mA
Channel Output Current: 12mA
Gain Bandwidth Product (GBP): 4MHz
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit 8-CERDIP
IC OPAMP GP 1 CIRCUIT 8CERDIP
General Purpose Amplifier 1 Circuit 8-CERDIP
IC OPAMP GP 1 CIRCUIT 8CERDIP
OP AMP, 4MHZ, 5V/uS, DIP-8; No. of Amplifiers:1 Amplifier; Bandwidth:4MHz; Slew Rate:5V/µs; Supply Voltage Range:± 10V to ± 40V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Product Range:-; MSL:- RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-HA7-2645-5 | 204559-HA7-2645-5 | HA7-2645-5-ND | HA7-2645-5 | HA7-2645-5 | HA7-2645-5 | 06F5266 |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-2645-5 | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Op Amp, 4Mhz, 5V/us, Dip-8; No. Of Amplifiers Renesas |
| Slew Rate | 5 V/µs | 5 V/µs | 5 V/µs | 5.00E-6 V/µs | 5 V/µs | 5 V/µs | |
| Bandwidth | 4 MHz | 4 MHz | 4 MHz | ||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | ||
| Package Type | Tube | DIP; 8-CERDIP | CDIP; "8-CDIP (0.300"", 7.62mm)" | 0degC ~ 70degC | DIP; CDIP; 8-CDIP (0.300\", 7.62mm) | ||
| Supply Voltage (VS) | 20 to 80 volts | 10 to 40 volts |