The EL8176 is a precision low power, operational amplifier. The device is optimized for single supply operation between 2.4V to 5.5V.
The EL8176 draws minimal supply current while meeting excellent DC-accuracy noise and output drive specifications. Competing devices seriously degrade these parameters to achieve micropower supply current.
The EL8176 can be operated from one lithium cell or two Ni-Cd batteries. The input range includes both positive and negative rail. The output swings to both rails.
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Manufacturer: Intersil Corporation
Win Source Part Number: 1171494-EL8176FWZ-T7
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Operational Amplifier
IC OPAMP GP 1 CIRCUIT SOT23-6 Product overview: EL8176FWZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8176FWZ-T7 can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT SOT23-6
General Purpose Amplifier 1 Circuit Rail-to-Rail SOT-23-6
Precision Amplifiers EL8176FWZ MICROPWR SINGL SUP OP AM
IC,Operational Amplifier,SINGLE,BIP
IC OPAMP GP 1 CIRCUIT SOT23-6
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL8176FWZ-T7 | EL8176FWZ-T7-ND | 1171494-EL8176FWZ-T7 | EL8176FWZ-T7 | 687-EL8176FWZ-T7 | EL8176FWZ-T7 | EL8176FWZ-T7 | EL8176FWZ-T7 | 20M5137 | EL8176FWZ-T7 |
| Product Name | Micropower Single Supply Rail-to-Rail Input/Output Precision Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8176FWZ-T7 | SOT23 Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Ic,operational Amplifier,single,bipolar,tsop,6Pin,plastic Rohs Compliant Renesas | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Features | Rail-Rail-Out; Rail-Rail-In; Single-Supply | Rail-Rail-Out | ||||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | |||||||||
| Source Current (IS) | 0.0550 milliamps | 0.0550 milliamps | 0.0550 milliamps | 0.0550 milliamps | ||||||
| VOS | 0.1000 millivolts | 0.0800 millivolts | ||||||||
| IBIAS | 5.00E-4 to 0.0020 µA | 5.00E-4 µA |