The HA-5002 is a monolithic, wideband, high slew rate, high output current, buffer amplifier.
Utilizing the advantages of the Intersil D.I. technologies, the HA-5002 current buffer offers 1300V/µs slew rate with 110MHz of bandwidth. The ±200mA output current capability is enhanced by a 3O output impedance.
The monolithic HA-5002 will replace the hybrid LH0002 with corresponding performance increases. These characteristics range from the 3000kO input impedance to the increased output voltage swing. Monolithic design technologies have allowed a more precise buffer to be developed with more than an order of magnitude smaller gain error.
The HA-5002 will provide many present hybrid users with a higher degree of reliability and at the same time increase overall circuit performance.
For the military grade product, refer to the HA-5002/883 datasheet.
IC BUFFER 1 CIRCUIT 20PLCC Product overview: HA4P5002-5Z from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA4P5002-5Z can be used for catalog matching and distributor lookup.
Buffer Amplifier 1 Circuit 20-PLCC (9x9)
Buffer Amplifier 1 Circuit 20-PLCC (9x9)
IC BUFFER 1 CIRCUIT 20PLCC
IC BUFFER 1 CIRCUIT 20PLCC
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Buffer Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | HA4P5002-5Z | 687-HA4P5002-5Z | HA4P5002-5Z-ND | HA4P5002-5Z | HA4P5002-5Z | HA4P5002-5Z |
| Product Name | 110MHz, High Slew Rate, High Output Current Buffer | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Features | Single-Supply | |||||
| Bandwidth | 110 MHz | 110 MHz | 110 MHz | 110 MHz | ||
| Slew Rate | 1300 V/µs | 1300 V/µs | 1300 V/µs | 1300 V/µs | 0.0013 V/µs | |
| Supply Voltage (VS) | 10 to 40 volts | |||||
| Source Current (IS) | 8.3 milliamps | 8.3 milliamps | 8.3 milliamps | 8.3 milliamps |