IC CMOS 4 CIRCUIT 14TSSOP Product overview: HA1630Q06TELL-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1630Q06TELL-E can be used for catalog matching and distributor lookup.
CMOS Amplifier 4 Circuit 14-TSSOP
Manufacturer: Renesas Electronics America
Win Source Part Number: 873191-HA1630Q06TELL
Operating Temperature Range: -40°C ~ 85°C
Features: CMOS Amplifier 4 Circuit - 14-TSSOP
Package: Reel - TR
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Family Name: HA1630
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC CMOS 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
Operational Amplifiers - Op Amps Operational Amplifier
CMOS Amplifier 4 Circuit 14-TSSOP
IC OPAMP GP 4 CIRCUIT 14TSSOP
IC CMOS 4 CIRCUIT 14TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 687-HA1630Q06TELL-E | HA1630Q06TELL-E-ND | 873191-HA1630Q06TELL-E | HA1630Q06TELL-E | HA1630Q06TELL-E | HA1630Q06TELL-E | HA1630Q06TELL-E | 668-HA1630Q06TELL-E | HA1630Q06TELL-E |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630Q06TELL-E | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 4 CIRCUIT 14TSSOP | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||||
| Slew Rate | 8 V/µs | 8 V/µs | 8.00E-6 V/µs | 8 V/µs | 8 V/µs | ||||
| Bandwidth | 3.6 MHz | ||||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | Tape & Reel (TR) | TSSOP; "14-TSSOP (0.173"", 4.40mm Width)" | SSOP; SOP; TSSOP; 14-TSSOP | Surface Mount | SSOP; SOP; TSSOP; 14-TSSOP (0.173\", 4.40mm Width) | SSOP; SOP; TSSOP; 14-TSSOP (0.173, 4.40mm Width) | Surface Mount |