The EL8302 represents a triple rail-to-rail amplifier with a - 3dB bandwidth of 500MHz and slew rate of 600V/µs. Running off a very low supply current of 5.6mA per channel, the EL8302 also features inputs that go to 0.15V below the VsubS/sub- rail.brbr The EL8302 includes a fast-acting disable/power-down circuit. With a 25ns disable and a 200ns enable, the EL8302 is ideal for multiplexing applications.brbr The EL8302 is designed for a number of general purpose video, communication, instrumentation, and industrial applications. The EL8302 is available in an 16-pin SO and 16-pin QSOP packages and is specified for operation over the -40°C to +85°C temperature range.
IC OPAMP GP 3 CIRCUIT 16QSOP Product overview: EL8302IUZ-T7 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8302IUZ-T7 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 015266-EL8302IUZ-T7
Packaging: Reel - TR
Number of Circuits: 3
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 500MHz
Amplifier Type: Voltage Feedback
Slew Rate: 600 V/μs
Current - Input Bias: 6μA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 3 V to 5 V, ±1.5 V to 2.5 V
Operating Supply Current: 5.6mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 3 Circuit Rail-to-Rail 16-QSOP
General Purpose Amplifier 3 Circuit Rail-to-Rail 16-QSOP
Operational Amplifier
IC OPAMP GP 3 CIRCUIT 16QSOP
IC OPAMP GP 3 CIRCUIT 16QSOP
High Speed Operational Amplifiers EL8302IUZ TRPL 500 MHZ RAIL-TO-RAIL AMP
General Purpose Amplifier 3 Circuit Rail-to-Rail 16-QSOP
IC,Operational Amplifier,TRIPLE,BIP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL8302IUZ-T7 | 687-EL8302IUZ-T7 | 015266-EL8302IUZ-T7 | EL8302IUZ-T7CT-ND | EL8302IUZ-T7 | EL8302IUZ-T7 | EL8302IUZ-T7 | EL8302IUZ-T7 | EL8302IUZ-T7 | 11J8627 |
| Product Name | 500MHz Rail-to-Rail Amplifier | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8302IUZ-T7 | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | Instrumentation, OP Amps, Buffer Amps | Ic,operational Amplifier,triple,bipolar,ssop,16Pin,plastic Rohs Compliant Renesas | |
| Operating Range | Industrial | |||||||||
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Slew Rate | 600 V/µs | 600 V/µs | 600 V/µs | 6.00E-4 V/µs | 600 V/µs | |||||
| Bandwidth | 200 MHz | 200 MHz | 500 MHz | 500 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |