1-CH Optocoupler, 100kHz BW, 5V, 11mA, SMD Product overview: HCPL-7850#300 from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100kHz, 5V, 11mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 100kHz, 5V, 11mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HCPL-7850#300 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1338455-HCPL-7850#30
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 1
Output Type: Differential
-3db Bandwidth: 100 kHz
Amplifier Type: Isolation
Current - Input Bias: 570 nA
Voltage - Input Offset: 600 µV
Current - Supply: 10.7mA
Current - Output / Channel: 11 mA
Mounting Type: Surface Mount
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.33.0001
Mfr: Broadcom Limited
Base Product Number: HCPL-7850
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 5.5 V
Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing
IC OPAMP ISOLATION 1 CIRC 8DIPGW
Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing
IC OPAMP ISOLATION 1 CIRC 8DIPGW
Optically Isolated Amplifiers 100kHz 1500Vdc Hermetically sealed
IC OPAMP ISOLATION 1 CIRC 8DIPGW
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-HCPL-7850#300 | 1338455-HCPL-7850#300 | 516-2999-ND | HCPL-7850#300 | HCPL-7850#300 | HCPL-7850#300 | HCPL-7850#300 | HCPL-7850#300 |
| Product Name | SMD 100kHz 5V 11mA Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 volts | 4.5 volts | |||||
| Bandwidth | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | ||||
| Operating Temperature | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | Rail/Tube | 8-SMD, Gull Wing | 8-SMD, Gull Wing | 8-SMD, Gull Wing | Surface Mount | Surface Mount | ||
| Source Current (IS) | 10.7 milliamps | 10.7 milliamps | 10.7 milliamps | 10.7 milliamps |