Win Source Part Number: 1011764-HCPL-7840-36
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tube
Number of Circuits: 1
Standard Package: 50
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100 kHz
Amplifier Type: Isolation
Current - Input Bias: 500 nA
Voltage - Input Offset: 300 µV
Current - Supply: 10.86mA
Current - Output / Channel: 15.5 mA
Package / Case: 8-SMD, Gull Wing
Supplier Device Package: 8-DIP Gull Wing
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Broadcom Limited
Base Product Number: HCPL-7840
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 5.5 V
Isolation Amplifier, 1Ch, 3.75kV Isolation, 100kHz BW, SMT Product overview: HCPL-7840-360E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 100kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.75kV, 100kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HCPL-7840-360E can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing
Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing
Optically Isolated Amplifiers 4.5 - 5.5 SV 8 dB
IC OPAMP ISOLATION 1 CIRC 8DIPGW
IC OPAMP ISOLATION 1 CIRC 8DIPGW
IC OPAMP ISOLATION 1 CIRC 8DIPGW
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1011764-HCPL-7840-360E | 687-HCPL-7840-360E | HCPL-7840-360E-ND | HCPL-7840-360E | HCPL-7840-360E | HCPL-7840-360E | HCPL-7840-360E | HCPL-7840-360E |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | 3.75kV 100kHz Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 10.86 milliamps | 10.86 milliamps | 10.86 milliamps | 10.86 milliamps | ||||
| VOS | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | |||||
| IBIAS | 0.5000 µA | 0.5000 µA | 0.5000 µA | |||||
| Bandwidth | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |