IC OP AMP 4CH 24-TSSOP
General Purpose Amplifier 4 Circuit 24-TSSOP
IC OP AMP 4CH 24-TSSOP
4-CH HV AMP 250V TSSOP
General Purpose Amplifier 4 Circuit 24-TSSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 150-HV56264T-E/QEX-VAODKR-ND | HV56264T-E/QEX-VAO | HV56264T-E/QEX-VAO |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 11 V/µs | 1.10E-5 V/µs | 11 V/µs |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | TSSOP; "24-TSSOP (0.173"", 4.40mm Width)" | 24-TSSOP (0.173, 4.40mm Width) | SSOP; SOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width) |
| Supply Voltage (VS) | 5.5 volts |