Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing
Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing
Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing
Isolation Amplifier, 1Ch, 3.75kV Isolation, 100kHz BW, SMT Product overview: HCPL-7840-560E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.75kV, 100kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 3.75kV, 100kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HCPL-7840-560E can be used for catalog matching and distributor lookup.
Manufacturer: AVAGO TECHNOLOGIES LIMITED
Win Source Part Number: 745960-HCPL-7840-560
Manufacturer Homepage: www.avagotech.com
Reference case: SOP
Reference Date Code: 17+
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Optically Isolated Amplifiers 4.5 - 5.5 SV 8 dB
SOP-8-2.54mm Operational Amplifier ROHS
IC OPAMP ISOLATION 1 CIRC 8DIPGW
IC OPAMP ISOLATION 1 CIRC 8DIPGW
Isolation Amplifier 1 Circuit Differential 8-DIP Gull Wing
IC OPAMP ISOLATION 1 CIRC 8DIPGW
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 516-3213-6-ND | 687-HCPL-7840-560E | 745960-HCPL-7840-560E | HCPL-7840-560E | HCPL-7840-560E | HCPL-7840-560E | HCPL-7840-560E | HCPL-7840-560E | HCPL-7840-560E |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 3.75kV 100kHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HCPL-7840-560E | Optically Isolated Amplifiers | Operational Amplifier/Comparator >> Operational Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 10.86 milliamps | 10.86 milliamps | 10.86 milliamps | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||||
| Package Type | 8-SMD, Gull Wing | Tape and Reel | SOP | Surface Mount | Surface Mount | 8-SMD, Gull Wing | |||
| Number of Pins | 8 | ||||||||
| Standards | RoHS | RoHS | RoHS |