Renesas Electronics Corporation Operational Amplifier IC HA1630D05TEL-E

Description
IC CMOS 2 CIRCUIT 8TSSOP Product overview: HA1630D05TEL-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1630D05TEL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CMOS 2 CIRCUIT 8TSSOP Product overview: HA1630D05TEL-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1630D05TEL-E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-HA1630D05TEL-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-HA1630D05TEL-E
Operational Amplifier IC 687-HA1630D05TEL-E
IC CMOS 2 CIRCUIT 8TSSOP Product overview: HA1630D05TEL-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1630D05TEL-E can be used for catalog matching and distributor lookup.

IC CMOS 2 CIRCUIT 8TSSOP Product overview: HA1630D05TEL-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1630D05TEL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - HA1630D05TEL-E-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
HA1630D05TEL-E-ND
Instrumentation, Op Amps, Buffer Amps HA1630D05TEL-E-ND
CMOS Amplifier 2 Circuit 8-TSSOP

CMOS Amplifier 2 Circuit 8-TSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630D05TEL-E - 775583-HA1630D05TEL-E - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630D05TEL-E
775583-HA1630D05TEL-E
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630D05TEL-E 775583-HA1630D05TEL-E
Manufacturer: Renesas Electronics America Win Source Part Number: 775583-HA1630D05TEL- E Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Package: 8-TSSOP (0.173", 4.40mm Width) Number of Circuits: 2 Mounting: SMD Amplifier Type: General Current - Input Bias: 1pA Voltage - Input Offset: 4mV Family Name: HA1630D05TEL Categories: Integrated Circuits (ICs) Operating Supply Current: 800μA Manufacturer Package: 8-TSSOP Output Current per Channel: 6mA SR - Slew Rate: 4 V/μs GBP - Gain Bandwidth Product: 3.3MHz Dual Supply Voltage (±): 1.8 V ~ 5.5 V Alternative Parts (Cross-Reference): NJU#7015D; NJU#7014D; MAX4436EUA+; MAX4436EUA; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3k pcs

Manufacturer: Renesas Electronics America
Win Source Part Number: 775583-HA1630D05TEL-E
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: 8-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 2
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 4mV
Family Name: HA1630D05TEL
Categories: Integrated Circuits (ICs)
Operating Supply Current: 800μA
Manufacturer Package: 8-TSSOP
Output Current per Channel: 6mA
SR - Slew Rate: 4 V/μs
GBP - Gain Bandwidth Product: 3.3MHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V
Alternative Parts (Cross-Reference): NJU#7015D; NJU#7014D; MAX4436EUA+; MAX4436EUA;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
HA1630D05TEL-E
Operational Amplifiers - Op Amps HA1630D05TEL-E
Operational Amplifiers - Op Amps Operational Amplifier

Operational Amplifiers - Op Amps Operational Amplifier

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630D05TEL-E - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
HA1630D05TEL-E
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps HA1630D05TEL-E
IC CMOS 2 CIRCUIT 8TSSOP

IC CMOS 2 CIRCUIT 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - HA1630D05TEL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
HA1630D05TEL-E
Integrated Circuits (ICs) - Linear - Amplifiers HA1630D05TEL-E
IC CMOS 2 CIRCUIT 8TSSOP

IC CMOS 2 CIRCUIT 8TSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - HA1630D05TEL-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
HA1630D05TEL-E
Instrumentation, OP Amps, Buffer Amps HA1630D05TEL-E
CMOS Amplifier 2 Circuit 8-TSSOP

CMOS Amplifier 2 Circuit 8-TSSOP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-HA1630D05TEL-E HA1630D05TEL-E-ND 775583-HA1630D05TEL-E HA1630D05TEL-E HA1630D05TEL-E HA1630D05TEL-E HA1630D05TEL-E
Product Name Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630D05TEL-E Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Slew Rate 4 V/µs 4 V/µs 4 V/µs 4.00E-6 V/µs 4 V/µs
Bandwidth 3.3 MHz 3.3 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) TSSOP; "8-TSSOP (0.173"", 4.40mm Width)" Surface Mount SSOP; SOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 2484240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP-14
Number of Pins 7
View Details
INA121 FET-Input, Low Power Instrumentation Amplifier - INA121U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
7 suppliers
Analog - MTLT1057QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3581J - Lingto Electronic Limited
Specs
Source Current (IS) 8 milliamps
View Details