Differential Amplifier 1 Circuit 8-SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
IC OPAMP DIFF 1 CIRCUIT 8SOIC
Differential Amplifier 1 Circuit 8-SOIC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA105KUG4-ND | INA105KUG4 | INA105KUG4 | INA105KUG4 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.5 milliamps | 1.5 milliamps | 1.5 milliamps | |
| Slew Rate | 3 V/µs | 3.00E-6 V/µs | 3 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Bandwidth | 1 MHz | 1 MHz |