IC OPAMP GP 2 CIRCUIT 10MSOP Product overview: EL8200IYZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8200IYZ can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 6000uV Offset-Max, PDSO10
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MSOP
Manufacturer: Intersil Corporation
Win Source Part Number: 1171497-EL8200IYZ
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT 10MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MSOP
General Purpose Amplifier 2 Circuit Rail-to-Rail 10-MSOP
IC OPAMP GP 2 CIRCUIT 10MSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-EL8200IYZ | EL8200IYZ | EL8200IYZ-ND | 1171497-EL8200IYZ | EL8200IYZ | EL8200IYZ | EL8200IYZ |
| Product Name | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8200IYZ | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | ||||
| Slew Rate | 200 V/µs | 200 V/µs | 200 V/µs | 2.00E-4 V/µs | |||
| Bandwidth | 100 MHz | 200 MHz | 200 MHz | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | Tube | SOP; MSOP; MSOP10 | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) |