Operational Amplifier, 1 Func, 700uV Offset-Max, BIPolar, PDIP8
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 100MHZ 8DIP Product overview: HA3-2625-5 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 100MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA3-2625-5 can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 8DIP
General Purpose Amplifier 1 Circuit 8-PDIP
General Purpose Amplifier 1 Circuit 8-PDIP
IC OPAMP GP 1 CIRCUIT 8DIP
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | HA3-2625-5 | HA3-2625-5-ND | 687-HA3-2625-5 | HA3-2625-5 | HA3-2625-5 | HA3-2625-5 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 100MHZ Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Package Type | DIP; PDIP; PDIP8 | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | 8-DIP (0.300, 7.62mm) | DIP; 8-DIP (0.300\", 7.62mm) | |
| Life Cycle Stage | Obsolete | Removed | Removed; Obsolete | |||
| Source Current (IS) | 3 milliamps | 3 milliamps | 3 milliamps | |||
| Slew Rate | 35 V/µs | 35 V/µs | 3.50E-5 V/µs | 35 V/µs | ||
| Operating Temperature | 0 to 75 C (32 to 167 F) | 0 C (32 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |