Operational Amplifiers - Op Amps 9 MHZ Low Power CMOS Amplifier Product overview: FAN4852IMU8X from Fairchild (onsemi) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 9 MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, 9 MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-FAN4852IMU8X can be used for catalog matching and distributor lookup.
Operational Amplifier, 9 MHz, Low Power CMOS Op-Amp
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037664-FAN4852IMU8X
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 6.2 V/μs
Current - Input Bias: 0.1pA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 2.5 V to 5 V
Operating Supply Current: 900μA
Channel Output Current: 90mA
Gain Bandwidth Product (GBP): 9MHz
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 4k pcs
IC CMOS 2 CIRCUIT 8MSOP
Operational Amplifiers - Op Amps 9 MHZ Low Power CMOS Amplifier
IC CMOS 2 CIRCUIT 8MSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-MSOP
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-FAN4852IMU8X | FAN4852IMU8X | FAN4852IMU8XTR-ND | 1037664-FAN4852IMU8X | 8095003P | 8095003 | FAN4852IMU8X | FAN4852IMU8X | FAN4852IMU8X | FAN4852IMU8X |
| Product Name | Low-Power 9 MHZ Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - FAN4852IMU8X | Op Amps | Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3.3 volts | 2.5 to 5 volts | 3.3 to 5 volts | 2.5 volts | ||||||
| Bandwidth | 9 MHz | 9 MHz | ||||||||
| Package Type | Reel | Micro8 | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; MSOP; 8-MSOP | SOP; MSOP; MSOP | SOP; MSOP; Msop | Surface Mount | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Life Cycle Stage | Obsolete | Active | Removed | Last Time Buy |