Isolation Amplifier 1 Circuit 8-DIP
Isolation Amplifier, 1-CH, 5V, 100kHz, 3.75kV, PDIP Product overview: HCPL-7800-000E from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100kHz, 3.75kV. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, 100kHz, 3.75kV, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HCPL-7800-000E can be used for catalog matching and distributor lookup.
Manufacturer: Broadcom Limited
Win Source Part Number: 016881-HCPL-7800-000
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Current - Input Bias: 500nA
Voltage - Input Offset: 300μV
Family Name: HCPL-7800
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10.9mA
Channel Output Current: 16mA
Alternative Parts (Cross-Reference): HCPL-7800#00Y; HCPL-7800#50Y; HCPL-7800;
Introduction Date: May 31, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 50
IC OPAMP ISOLATION 1 CIRC 8DIP
Optically Isolated Amplifiers 4.5 - 5.5 SV 8 dB
500nA 100kHz 300uV Single DIP-8 Isolation Amplifiers ROHS
IC OPAMP ISOLATION 1 CIRC 8DIP
Isolation Amplifier 1 Circuit 8-DIP
IC OPAMP ISOLATION 1 CIRC 8DIP
OPTOCOUPLERS, ISOLATED AMP, 3.75KV; No. of Amplifiers:1 Amplifier; Input Offset Voltage:300µV; Isolation Voltage:3.75kV; Supply Voltage Range:4.5V to 5.5V; Amplifier Case Style:DIP; No. of Pins:8Pins; Bandwidth:100kHz; MSL:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 516-1481-5-ND | 687-HCPL-7800-000E | 016881-HCPL-7800-000E | HCPL-7800-000E | HCPL-7800-000E | HCPL-7800-000E | HCPL-7800-000E | HCPL-7800-000E | HCPL-7800-000E | 88H7844 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | 5V 100kHz 3.75kV Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HCPL-7800-000E | Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers | Operational Amplifier/Comparator >> Isolation Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Optocouplers, Isolated Amp, 3.75Kv; No. Of Amplifiers Broadcom |
| Source Current (IS) | 10.9 milliamps | 10.9 milliamps | 10.9 milliamps | 10.9 milliamps | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | Rail/Tube | DIP; 8-DIP | Through Hole | DIP | DIP; 8-DIP (0.300\", 7.62mm) | 8-DIP (0.300, 7.62mm) | |||
| Standards | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 5 volts | 4.5 to 5.5 volts | 4.5 volts | 5.5 volts |