General Purpose Amplifier 4 Circuit 60-TFBGA (6x6)
Win Source Part Number: 1342706-HV56264T-E/A
Category: Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Series: Automotive, AEC-Q100
Package: Tape & Reel
Number of Circuits: 4
Standard Package: 3,000
-3db Bandwidth: 150 kHz
Amplifier Type: General Purpose
Slew Rate: 11V/µs
Mounting Type: Surface Mount
Package / Case: 60-TFBGA
Supplier Device Package: 60-TFBGA (6x6)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Microchip Technology
Voltage - Supply Span (Min): 4.5 V
Voltage - Supply Span (Max): 5.5 V
IC OPAMP GP 4 CIRCUIT 60TFBGA Product overview: HV56264T-E/AKA-VAO from Microchip Technology is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HV56264T-E/AKA-V
IC OPAMP GP 4 CIRCUIT 60TFBGA
General Purpose Amplifier 4 Circuit 60-TFBGA (6x6)
IC OPAMP GP 4 CIRCUIT 60TFBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 150-HV56264T-E/AKA-VAOTR-ND | 1342706-HV56264T-E/AKA-VAO | 687-HV56264T-E/AKA-VAO | HV56264T-E/AKA-VAO | HV56264T-E/AKA-VAO | HV56264T-E/AKA-VAO |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Slew Rate | 11 V/µs | 11 V/µs | 11 V/µs | 1.10E-5 V/µs | 11 V/µs | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | 60-TFBGA | 60-TFBGA | Tape & Reel (TR) | Automotive | 60-TFBGA | |
| Number of Pins | 60 | |||||
| Bandwidth | 0.1500 MHz | 0.1500 MHz | 0.1500 MHz | 0.1500 MHz |