Manufacturer: Intersil
Win Source Part Number: 271020-HA1-5330-5
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: Sample and Hold
Slew Rate: 90 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 14-CERDIP
Supply Voltage - Operating: ±10 V to 20 V
Operating Supply Current: 19mA
Channel Output Current: 10mA
Gain Bandwidth Product (GBP): 4.5MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Sample and Hold Amplifier 1 Circuit 14-CERDIP
Sample and Hold Circuit
IC SAMPL/HOLD 1 CIRCUIT 14CERDIP Product overview: HA1-5330-5 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1-5330-5 can be used for catalog matching and distributor lookup.
IC SAMPL/HOLD 1 CIRCUIT 14CERDIP
Sample and Hold Amplifier 1 Circuit 14-CERDIP
Sample and Hold Amplifier 1 Circuit 14-CERDIP
IC SAMPL/HOLD 1 CIRCUIT 14CERDIP
| Win Source Electronics | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 271020-HA1-5330-5 | HA1-5330-5-ND | HA1-5330-5 | 687-HA1-5330-5 | HA1-5330-5 | HA1-5330-5 | HA1-5330-5 | HA1-5330-5 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1-5330-5 | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Supply Voltage (VS) | 10 to 20 volts | 40 volts | ||||||
| Source Current (IS) | 19 milliamps | 19 milliamps | 19 milliamps | 19 milliamps | 19 milliamps | |||
| VOS | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts | |||||
| IBIAS | 0.0200 µA | 0.0200 µA | 0.0200 µA | |||||
| GBW | 4.5 MHz | 4.5 MHz | 4.5 MHz |