The EL8302 represents a triple rail-to-rail amplifier with a - 3dB bandwidth of 500MHz and slew rate of 600V/µs. Running off a very low supply current of 5.6mA per channel, the EL8302 also features inputs that go to 0.15V below the VsubS/sub- rail.brbr The EL8302 includes a fast-acting disable/power-down circuit. With a 25ns disable and a 200ns enable, the EL8302 is ideal for multiplexing applications.brbr The EL8302 is designed for a number of general purpose video, communication, instrumentation, and industrial applications. The EL8302 is available in an 16-pin SO and 16-pin QSOP packages and is specified for operation over the -40°C to +85°C temperature range.
General Purpose Amplifier 3 Circuit Rail-to-Rail 16-SOIC
Manufacturer: Intersil Corporation
Win Source Part Number: 1171506-EL8302ISZ
Manufacturer Homepage: www.intersil.com/cda
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
IC OPAMP GP 3 CIRCUIT 16SOIC Product overview: EL8302ISZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8302ISZ can be used for catalog matching and distributor lookup.
Operational Amplifier, 4 Func, 7000uV Offset-Max, PDSO16
IC OPAMP VFB 200MHZ RRO 16SOIC
IC OPAMP GP 3 CIRCUIT 16SOIC
IC OPAMP GP 3 CIRCUIT 16SOIC
Operational Amplifiers - Op Amps EL8302ISZ TRPL 500 MHZ RAIL-TO-RAIL AMP
IC,Operational Amplifier,TRIPLE,BIP
General Purpose Amplifier 3 Circuit Rail-to-Rail 16-SOIC
| Renesas Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL8302ISZ | EL8302ISZ-ND | 1171506-EL8302ISZ | 687-EL8302ISZ | EL8302ISZ | 391-EL8302ISZ | EL8302ISZ | EL8302ISZ | EL8302ISZ | 57K3688 | EL8302ISZ |
| Product Name | 500MHz Rail-to-Rail Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8302ISZ | Operational Amplifier IC | IC OPAMP VFB 200MHZ RRO 16SOIC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Ic,operational Amplifier,triple,bipolar,sop,16Pin,plastic Rohs Compliant Renesas | Instrumentation, OP Amps, Buffer Amps | |
| Operating Range | Industrial | ||||||||||
| Features | Rail-Rail-Out | ||||||||||
| Source Current (IS) | 5.6 milliamps | 5.6 milliamps | 5.6 milliamps | ||||||||
| Slew Rate | 600 V/µs | 600 V/µs | 6.00E-4 V/µs | 600 V/µs | |||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |