Manufacturer: Broadcom Limited
Win Source Part Number: 067924-HCPL-7800
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Current - Input Bias: 500nA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 4.5 V to 5.5 V
Operating Supply Current: 10.9mA
Channel Output Current: 16mA
Alternative Parts (Cross-Reference): HCPL-7800-000E; HCPL-7800#00Y; HCPL-7800#50Y; HCPL-7800;
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 50
1-CH Isolation Optocoupler, 5V, 100kHz BW, 3.75kV Iso, DIP Product overview: HCPL-7800 from Broadcom is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 100kHz, 3.75kV, DIP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 5V, 100kHz, 3.75kV, DIP, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HCPL-7800 can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit 8-DIP
IC OPAMP ISOLATION 1 CIRC 8DIP
ISOLATION AMPLIFER, -40 TO 85DEG C; No. of Amplifiers:1 Amplifier; Input Offset Voltage:300µV; Isolation Voltage:-; Supply Voltage Range:4.5V to 5.5V; Amplifier Case Style:Surface Mount DIP; No. of Pins:8Pins; Bandwidth:100kHz RoHS Compliant: No
Isolation Amplifier 1 Circuit 8-DIP
Optically Isolated Amplifiers 4.5 - 5.5 SV 8 dB
IC OPAMP ISOLATION 1 CIRC 8DIP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 067924-HCPL-7800 | 687-HCPL-7800 | 516-2995-ND | HCPL-7800 | 14J0849 | HCPL-7800 | HCPL-7800 | HCPL-7800 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HCPL-7800 | 5V 100kHz 3.75kV DIP Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Isolation Amplifer, -40 To 85Deg C; No. Of Amplifiers Broadcom | Instrumentation, OP Amps, Buffer Amps | Optically Isolated Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 5 volts | 4.5 volts | |||||
| Source Current (IS) | 10.9 milliamps | 10.9 milliamps | 10.9 milliamps | 10.9 milliamps | ||||
| VOS | 0.3000 millivolts | 0.3000 millivolts | ||||||
| IBIAS | 0.5000 µA | 0.5000 µA | ||||||
| Bandwidth | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz | 0.1000 MHz |