The ICL761X/762X series is a family of monolithic CMOS operational amplifiers. These devices provide the designer with high performance operation at low supply voltages and selectable quiescent currents. They are an ideal design tool when ultra low input current and low power dissipation are desired.brbr The basic amplifier will operate at supply voltages ranging from ±1V to ±8V, and may be operated from a single Lithium cell. The output swing ranges to within a few millivolts of the supply voltages.brbr The quiescent supply current of these amplifiers is set to 100µA at the factory. This results in power consumption as low as 200µW per amplifier.brbr Of particular significance is the extremely low (1pA) input current, input noise current of 0.01pA/√ span style="text-decorati
IC CMOS 2 CIRCUIT 8DIP Product overview: ICL7621DCPAZ from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-ICL7621DCPAZ can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit 8-PDIP
Manufacturer: Intersil
Win Source Part Number: 132810-ICL7621DCPAZ
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.16 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 15mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2 V to 16 V, ±1 V to 8 V
Operating Supply Current: 100μA
Channel Output Current: 1mA
Gain Bandwidth Product (GBP): 480kHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Metering, Medical
Quantity per package: 50
IC, OP AMP, DUAL CMOS, 7621, DIP8; No. of Amplifiers:2 Amplifier; Bandwidth:480kHz; Slew Rate:0.16V/µs; Supply Voltage Range:± 1V to ± 8V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:0°C; Operating RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8DIP
IC CMOS 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps W/ANNEAL OPAMP 2X 0. 5MHZLWBIAS0.05NA8PDI
CMOS Amplifier 2 Circuit 8-PDIP
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | ICL7621DCPAZ | 687-ICL7621DCPAZ | ICL7621DCPAZ-ND | 132810-ICL7621DCPAZ | 25M9719 | ICL7621DCPAZ | ICL7621DCPAZ | ICL7621DCPAZ | ICL7621DCPAZ |
| Product Name | Dual/Quad, Low Power CMOS Operational Amplifiers | Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ICL7621DCPAZ | Ic, Op Amp, Dual Cmos, 7621, Dip8; No. Of Amplifiers Renesas | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps |
| Features | Rail-Rail-Out; Single-Supply | ||||||||
| Supply Voltage (VS) | 2 to 16 volts | 2 volts | 2 to 16 volts | 1 to 8 volts | 2 volts | ||||
| Source Current (IS) | 0.0150 milliamps | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | 0.1000 milliamps | ||||
| VOS | 4 millivolts | 15 millivolts | 15 millivolts | ||||||
| IBIAS | 1.00E-6 to 5.00E-5 µA | 1.00E-6 µA | 1.00E-6 µA |