Renesas Electronics Corporation Operational Amplifier IC HA7-2525-5

Description
IC OPAMP GP 1 CIRCUIT 8CERDIP Product overview: HA7-2525-5 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA7-2525-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC OPAMP GP 1 CIRCUIT 8CERDIP Product overview: HA7-2525-5 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA7-2525-5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Operational Amplifier IC - 687-HA7-2525-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Operational Amplifier IC
687-HA7-2525-5
Operational Amplifier IC 687-HA7-2525-5
IC OPAMP GP 1 CIRCUIT 8CERDIP Product overview: HA7-2525-5 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA7-2525-5 can be used for catalog matching and distributor lookup.

IC OPAMP GP 1 CIRCUIT 8CERDIP Product overview: HA7-2525-5 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA7-2525-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-2525-5 - 204558-HA7-2525-5 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-2525-5
204558-HA7-2525-5
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-2525-5 204558-HA7-2525-5
Manufacturer: Intersil Win Source Part Number: 204558-HA7-2525-5 Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 120 V/μs Current - Input Bias: 125nA Voltage - Input Offset: 5mV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 75°C Case / Package: 8-CERDIP Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V Operating Supply Current: 4mA Channel Output Current: 20mA Gain Bandwidth Product (GBP): 20MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Intersil
Win Source Part Number: 204558-HA7-2525-5
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 120 V/μs
Current - Input Bias: 125nA
Voltage - Input Offset: 5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 75°C
Case / Package: 8-CERDIP
Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V
Operating Supply Current: 4mA
Channel Output Current: 20mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - HA7-2525-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
HA7-2525-5-ND
Instrumentation, Op Amps, Buffer Amps HA7-2525-5-ND
General Purpose Amplifier 1 Circuit 8-CERDIP

General Purpose Amplifier 1 Circuit 8-CERDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - HA7-2525-5 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
HA7-2525-5
Instrumentation, OP Amps, Buffer Amps HA7-2525-5
IC OPAMP GP 1 CIRCUIT 8CERDIP

IC OPAMP GP 1 CIRCUIT 8CERDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - HA7-2525-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
HA7-2525-5
Integrated Circuits (ICs) - Linear - Amplifiers HA7-2525-5
IC OPAMP GP 1 CIRCUIT 8CERDIP

IC OPAMP GP 1 CIRCUIT 8CERDIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-2525-5 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
HA7-2525-5
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps HA7-2525-5
IC OPAMP GP 1 CIRCUIT 8CERDIP

IC OPAMP GP 1 CIRCUIT 8CERDIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - HA7-2525-5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
HA7-2525-5
Instrumentation, OP Amps, Buffer Amps HA7-2525-5
General Purpose Amplifier 1 Circuit 8-CERDIP

General Purpose Amplifier 1 Circuit 8-CERDIP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 687-HA7-2525-5 204558-HA7-2525-5 HA7-2525-5-ND HA7-2525-5 HA7-2525-5 HA7-2525-5 HA7-2525-5
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA7-2525-5 Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Slew Rate 120 V/µs 120 V/µs 120 V/µs 120 V/µs 1.20E-4 V/µs 120 V/µs
Bandwidth 20 MHz 20 MHz
Operating Temperature 0 C (32 F) 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F) 0 to 75 C (32 to 167 F)
Package Type Tube DIP; 8-CERDIP CDIP; "8-CDIP (0.300"", 7.62mm)" Through Hole 0degC ~ 75degC DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
Supply Voltage (VS) 8 to 36 volts 8 volts
Unlock Full Specs
to access all available technical data

Similar Products

INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126PA - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
8 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3581J - Lingto Electronic Limited
Specs
Source Current (IS) 8 milliamps
View Details
Op Amps - 2449808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details