The EL8200, EL8201, and EL8401 represent rail-to-rail amplifiers with a -3dB bandwidth of 200MHz and slew rate of 200V/µs. Running off a very low supply current of 2mA per channel, the EL8200, EL8201, and EL8401 also feature inputs that go to 0.15V below the VsubS/sub- rail. The EL8200 and EL8201 are dual channel amplifiers. The EL8401 is a quad channel amplifier.brbr The EL8200 includes a fast-acting disable/power-down circuit. With a 25ns disable and a 200ns enable, the EL8200 is ideal for multiplexing applications.brbr The EL8200, EL8201, and EL8401 are designed for a number of general purpose video, communication, instrumentation, and industrial applications. The EL8200 is available in a 10 Ld MSOP package, the EL8201 in an 8 Ld SO and 8 Ld MSOP package, and the EL8401 in a 14 Ld SO and 16 Ld QSOP packages. All are specified for operation over the -40°C to +85°C temperature range.
200MHz Op Amp, 2-Ch, 200V/µs, RRO, SOIC, Surface Mount Product overview: EL8201ISZ-T13 from Intersil is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MHz, 200V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SMD, 200MHz, 200V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-EL8201ISZ-T13 can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 1036241-EL8201ISZ-T1
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 200MHz
Amplifier Type: Voltage Feedback
Slew Rate: 200 V/μs
Current - Input Bias: 1.6μA
Voltage - Input Offset: 800μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5 V, ±1.5 V to 2.5 V
Operating Supply Current: 2mA
Channel Output Current: 65mA
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Video Amplifier, 1 Channel(s), 2 Func, PDSO8
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC,Operational Amplifier,DUAL,BIPOL
IC OPAMP GP 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps EL8201ISZ DL 200 MHZ RAIL-TO-RAIL AMP
IC OPAMP GP 2 CIRCUIT 8SOIC
| Renesas Electronics Corporation | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | EL8201ISZ-T13 | 687-EL8201ISZ-T13 | 1036241-EL8201ISZ-T13 | EL8201ISZ-T13-ND | EL8201ISZ-T13 | EL8201ISZ-T13 | EL8201ISZ-T13 | 61J5708 | EL8201ISZ-T13 | EL8201ISZ-T13 | EL8201ISZ-T13 |
| Product Name | 200MHz Rail-to-Rail Amplifiers | SMD 200MHz 200V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - EL8201ISZ-T13 | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Ic,operational Amplifier,dual,bipolar,sop,8Pin,plastic Rohs Compliant Renesas | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Operating Range | Industrial | ||||||||||
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 5 volts | 3 to 5 volts | 5 volts | ||||||||
| Slew Rate | 200 V/µs | 200 V/µs | 200 V/µs | 200 V/µs | 200 V/µs | 2.00E-4 V/µs | |||||
| Bandwidth | 100 MHz | 100 MHz | 200 MHz | 200 MHz | 200 MHz |