Sample and Hold Circuit, 1 Func, Sample, 1us Acquisition Time, PDSO16
IC SAMPL/HOLD 1 CIRCUIT 16SOIC Product overview: HA9P5320-5 from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA9P5320-5 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 847738-HA9P5320-5
Features: Amplifier 1 Circuit
Package: Tube
Part Status: Obsolete
Family Name: HA-5320
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 48
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Sample and Hold Amplifier 1 Circuit 16-SOIC
Sample and Hold Amplifier 1 Circuit 16-SOIC
Sample and Hold Amplifier 1 Circuit 16-SOIC
IC SAMPL/HOLD 1 CIRCUIT 16SOIC
IC SAMPL/HOLD 1 CIRCUIT 16SOIC
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | HA9P5320-5 | 687-HA9P5320-5 | 847738-HA9P5320-5 | HA9P5320-5-ND | HA9P5320-5 | HA9P5320-5 | HA9P5320-5 |
| Product Name | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA9P5320-5 | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Package Type | SOP; SOP14 | Tube | SOIC; "16-SOIC (0.295"", 7.50mm Width)" | SOIC; 16-SOIC (0.295\", 7.50mm Width) | 16-SOIC (0.295, 7.50mm Width) | ||
| Life Cycle Stage | Obsolete | Removed; Obsolete | Removed | ||||
| Slew Rate | 45 V/µs | 45 V/µs | 45 V/µs | 4.50E-5 V/µs | |||
| Bandwidth | 2 MHz | ||||||
| Operating Temperature | 0 C (32 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) | 0 to 75 C (32 to 167 F) |