General Purpose Amplifier 1 Circuit 5-MPAK
IC OPAMP GP 1 CIRCUIT 5MPAK Product overview: HA1630S01LPEL-E from Renesas Electronics Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-HA1630S01LPEL-E can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 775584-HA1630S01LPEL
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 1pA
Voltage - Input Offset: 4mV
Family Name: HA1630S01
Categories: Integrated Circuits (ICs)
Operating Supply Current: 15μA
Output Current per Channel: 800μA
SR - Slew Rate: 0.125 V/μs
GBP - Gain Bandwidth Product: 200kHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V
Alternative Parts (Cross-Reference): BU7411G-TR; BU7485G-TR; BU7481G; BU5281SG-TR;
Introduction Date: February 28, 2006
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 1 Circuit 5-MPAK
IC OPAMP GP 1 CIRCUIT 5MPAK
Operational Amplifiers - Op Amps Operational Amplifier
IC OPAMP GP 1 CIRCUIT 5MPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | HA1630S01LPEL-E-ND | 687-HA1630S01LPEL-E | 775584-HA1630S01LPEL-E | HA1630S01LPEL-E | HA1630S01LPEL-E | HA1630S01LPEL-E | HA1630S01LPEL-E |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HA1630S01LPEL-E | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.0150 milliamps | 0.0150 milliamps | 0.0150 milliamps | 0.0150 milliamps | |||
| Slew Rate | 0.1250 V/µs | 0.1250 V/µs | 0.1250 V/µs | 0.1250 V/µs | 1.25E-7 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOT; SC-74A, SOT-753 | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | Surface Mount | |||
| Standards | RoHS | RoHS |