Texas Instruments Isolators - Digital Isolators ISO7720DWV

Description
Win Source Part Number: 1352580-ISO7720DWV Category: Isolators - Digital Isolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Base Product Number: ISO7720 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 100Mbps Number of Channels: 2 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 1.8ns, 1.9ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns
Request a Quote Datasheet
Description
Win Source Part Number: 1352580-ISO7720DWV Category: Isolators - Digital Isolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Base Product Number: ISO7720 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 100Mbps Number of Channels: 2 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 1.8ns, 1.9ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1352580-ISO7720DWV - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1352580-ISO7720DWV
Isolators - Digital Isolators 1352580-ISO7720DWV
Win Source Part Number: 1352580-ISO7720DWV Category: Isolators - Digital Isolators Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 40 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Package: Tube Product Status: Active Package / Case: 8-SOIC (0.295", 7.50mm Width) Supplier Device Package: 8-SOIC Base Product Number: ISO7720 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 100Mbps Number of Channels: 2 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 1.8ns, 1.9ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 2/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns

Win Source Part Number: 1352580-ISO7720DWV
Category: Isolators - Digital Isolators
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 40 pct.
Type: General Purpose
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Package: Tube
Product Status: Active
Package / Case: 8-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 8-SOIC
Base Product Number: ISO7720
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.25V ~ 5.5V
Data Rate: 100Mbps
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 1.8ns, 1.9ns
Channel Type: Unidirectional
Isolated Power: No
Inputs - Side 1/Side 2: 2/0
Common Mode Transient Immunity (Min): 85kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.9ns

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7720DWV
Isolators - Digital Isolators ISO7720DWV
DGTL ISO 5000VRMS 2CH GP 8SOIC

DGTL ISO 5000VRMS 2CH GP 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7720DWV - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7720DWV
Integrated Circuits (ICs) - Digital isolators ISO7720DWV
Robust EMC, dual-channel, 2/0, reinforced digital isolator

Robust EMC, dual-channel, 2/0, reinforced digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 1352580-ISO7720DWV ISO7720DWV ISO7720DWV
Product Name Isolators - Digital Isolators Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
8B37 Non-Linearized Thermocouple Input Module - 8B37K - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details