Texas Instruments Digital Isolators - ISO7141CCDBQ ISO7141CCDBQ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1049070-ISO7141CCDBQ Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 3ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Rise and Fall Time: 2ns, 2ns Alternative Parts (Cross-Reference): ADuM6401CRWZ; ISO7141FCCDBQR; ISO7141CCDBQR; ISO7141CCDBQ; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1049070-ISO7141CCDBQ Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 3ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Rise and Fall Time: 2ns, 2ns Alternative Parts (Cross-Reference): ADuM6401CRWZ; ISO7141FCCDBQR; ISO7141CCDBQR; ISO7141CCDBQ; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7141CCDBQ - 1049070-ISO7141CCDBQ - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7141CCDBQ
1049070-ISO7141CCDBQ
Digital Isolators - ISO7141CCDBQ 1049070-ISO7141CCDBQ
Manufacturer: Texas Instruments Win Source Part Number: 1049070-ISO7141CCDBQ Packaging: Tube/Rail Type: General Purpose Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 3ns Isolated Power: No Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Rise and Fall Time: 2ns, 2ns Alternative Parts (Cross-Reference): ADuM6401CRWZ; ISO7141FCCDBQR; ISO7141CCDBQR; ISO7141CCDBQ; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1049070-ISO7141CCDBQ
Packaging: Tube/Rail
Type: General Purpose
Technology: Capacitive Coupling
Data Rate: 50Mbps
Channel Type: Unidirectional
Number of Channels: 4
Inputs - Side 1/Side 2: 3/1
Common Mode Transient Immunity (Min): 25kV/μs
Propagation Delay tpLH / tpHL (Max): 35ns, 35ns
Isolation Voltage: 2500Vrms
Pulse Width Distortion (Max): 3ns
Isolated Power: No
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Rise and Fall Time: 2ns, 2ns
Alternative Parts (Cross-Reference): ADuM6401CRWZ; ISO7141FCCDBQR; ISO7141CCDBQR; ISO7141CCDBQ;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7141CCDBQ
Isolators - Digital Isolators ISO7141CCDBQ
DGTL ISO 2500VRMS 4CH GP 16SSOP

DGTL ISO 2500VRMS 4CH GP 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1049070-ISO7141CCDBQ ISO7141CCDBQ
Product Name Digital Isolators - ISO7141CCDBQ Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
8B50/51 Voltage Input Modules, 20kHz Bandwidth - 8B51-08 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details