Texas Instruments Isolators - Digital Isolators ISO6742DWR

Description
Win Source Part Number: 1339525-ISO6742DWR Category: Isolators - Digital Isolators Series: ISO674x Type: CAN, RS232, RS485, SPI Package: Tape & Reel Standard Package: 2,000 Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.6ns, 2.6ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO6742 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1339525-ISO6742DWR Category: Isolators - Digital Isolators Series: ISO674x Type: CAN, RS232, RS485, SPI Package: Tape & Reel Standard Package: 2,000 Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.6ns, 2.6ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO6742 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1339525-ISO6742DWR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1339525-ISO6742DWR
Isolators - Digital Isolators 1339525-ISO6742DWR
Win Source Part Number: 1339525-ISO6742DWR Category: Isolators - Digital Isolators Series: ISO674x Type: CAN, RS232, RS485, SPI Package: Tape & Reel Standard Package: 2,000 Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.6ns, 2.6ns Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 100kV/µs Propagation Delay tpLH / tpHL (Max): 18ns, 18ns Pulse Width Distortion (Max): 7ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 2 (1 Year) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO6742 RoHS Status: Not applicable

Win Source Part Number: 1339525-ISO6742DWR
Category: Isolators - Digital Isolators
Series: ISO674x
Type: CAN, RS232, RS485, SPI
Package: Tape & Reel
Standard Package: 2,000
Technology: Capacitive Coupling
Data Rate: 50Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.6ns, 2.6ns
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 2/2
Common Mode Transient Immunity (Min): 100kV/µs
Propagation Delay tpLH / tpHL (Max): 18ns, 18ns
Pulse Width Distortion (Max): 7ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ISO6742
RoHS Status: Not applicable

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO6742DWR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO6742DWR
Integrated Circuits (ICs) - Digital isolators ISO6742DWR
General-purpose, quad-channel, 2/2 digital isolator

General-purpose, quad-channel, 2/2 digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO6742DWR
Isolators - Digital Isolators ISO6742DWR
GENERAL-PURPOSE, QUAD-CHANNEL, 2

GENERAL-PURPOSE, QUAD-CHANNEL, 2

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 1339525-ISO6742DWR ISO6742DWR ISO6742DWR
Product Name Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 8842458 - RS Components, Ltd.
Specs
Signal Conditioning Analogue to analogue
Outputs Analog Voltage Output; Analog Current Output; Analogue
Agency Approval No
View Details
CC-Link Certified Digital Signal Conditioner - SANTEST GYCL-201 - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Outputs Analog Voltage Output; Analog Current Output
User Interface None
View Details
4 Ch. DeltaTron Conditioning Amplifier w - -2693-W-005- - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs IEPE / CCLD
View Details