Texas Instruments Isolators - Digital Isolators ISO7740QDBQQ1

Description
Win Source Part Number: 1353899-ISO7740QDBQQ 1 Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 38 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tube Product Status: Active Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Base Product Number: ISO7740 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 100Mbps Number of Channels: 4 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2.4ns, 2.4ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 40kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns
Request a Quote Datasheet
Description
Win Source Part Number: 1353899-ISO7740QDBQQ 1 Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 38 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tube Product Status: Active Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Base Product Number: ISO7740 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 100Mbps Number of Channels: 4 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2.4ns, 2.4ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 40kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1353899-ISO7740QDBQQ1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1353899-ISO7740QDBQQ1
Isolators - Digital Isolators 1353899-ISO7740QDBQQ1
Win Source Part Number: 1353899-ISO7740QDBQQ 1 Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 38 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tube Product Status: Active Package / Case: 16-SSOP (0.154", 3.90mm Width) Supplier Device Package: 16-SSOP Base Product Number: ISO7740 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 100Mbps Number of Channels: 4 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 2.4ns, 2.4ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 4/0 Common Mode Transient Immunity (Min): 40kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns

Win Source Part Number: 1353899-ISO7740QDBQQ1
Category: Isolators - Digital Isolators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
Type: General Purpose
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tube
Product Status: Active
Package / Case: 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package: 16-SSOP
Base Product Number: ISO7740
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.25V ~ 5.5V
Data Rate: 100Mbps
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 2.4ns, 2.4ns
Channel Type: Unidirectional
Isolated Power: No
Inputs - Side 1/Side 2: 4/0
Common Mode Transient Immunity (Min): 40kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.9ns

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7740QDBQQ1
Isolators - Digital Isolators ISO7740QDBQQ1
DGTL ISO 3000VRMS 4CH 16SSOP

DGTL ISO 3000VRMS 4CH 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1353899-ISO7740QDBQQ1 ISO7740QDBQQ1
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details