Texas Instruments Digital Isolators - ISO150AU/1K ISO150AU/1K

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190596-ISO150AU/1K Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) 12 Leads Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 80MBd Channel Type: Bidirectional Rise / Fall Time (Typ): 9ns, 9ns Number of Channels: 2 Voltage - Isolation: 1500Vrms Inputs - Side 1/Side 2: 2/2 Part Status: Obsolete(EOL) Isolated Power: No Family Name: ISO150 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 12-SOP Common Mode Transient Immunity (Minimum): 1.6kV/μs (Typ) Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns Pulse Width Distortion (Maximum): 6ns Alternative Parts (Cross-Reference): MAX12935BAWE+T; ADuM3211TRZ-EP; ADuM121N1BRZ-RL7; Introduction Date: June 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190596-ISO150AU/1K Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) 12 Leads Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 80MBd Channel Type: Bidirectional Rise / Fall Time (Typ): 9ns, 9ns Number of Channels: 2 Voltage - Isolation: 1500Vrms Inputs - Side 1/Side 2: 2/2 Part Status: Obsolete(EOL) Isolated Power: No Family Name: ISO150 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 12-SOP Common Mode Transient Immunity (Minimum): 1.6kV/μs (Typ) Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns Pulse Width Distortion (Maximum): 6ns Alternative Parts (Cross-Reference): MAX12935BAWE+T; ADuM3211TRZ-EP; ADuM121N1BRZ-RL7; Introduction Date: June 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO150AU/1K - 1190596-ISO150AU/1K - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO150AU/1K
1190596-ISO150AU/1K
Digital Isolators - ISO150AU/1K 1190596-ISO150AU/1K
Manufacturer: Texas Instruments Win Source Part Number: 1190596-ISO150AU/1K Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 28-SOIC (0.295", 7.50mm Width) 12 Leads Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 80MBd Channel Type: Bidirectional Rise / Fall Time (Typ): 9ns, 9ns Number of Channels: 2 Voltage - Isolation: 1500Vrms Inputs - Side 1/Side 2: 2/2 Part Status: Obsolete(EOL) Isolated Power: No Family Name: ISO150 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 12-SOP Common Mode Transient Immunity (Minimum): 1.6kV/μs (Typ) Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns Pulse Width Distortion (Maximum): 6ns Alternative Parts (Cross-Reference): MAX12935BAWE+T; ADuM3211TRZ-EP; ADuM121N1BRZ-RL7; Introduction Date: June 01, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1190596-ISO150AU/1K
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 28-SOIC (0.295", 7.50mm Width) 12 Leads
Technology: Capacitive Coupling
Operating Supply Voltage: 3 V ~ 5.5 V
Data Rate: 80MBd
Channel Type: Bidirectional
Rise / Fall Time (Typ): 9ns, 9ns
Number of Channels: 2
Voltage - Isolation: 1500Vrms
Inputs - Side 1/Side 2: 2/2
Part Status: Obsolete(EOL)
Isolated Power: No
Family Name: ISO150
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 12-SOP
Common Mode Transient Immunity (Minimum): 1.6kV/μs (Typ)
Propagation Delay tpLH / tpHL (Maximum): 40ns, 40ns
Pulse Width Distortion (Maximum): 6ns
Alternative Parts (Cross-Reference): MAX12935BAWE+T; ADuM3211TRZ-EP; ADuM121N1BRZ-RL7;
Introduction Date: June 01, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO150AU/1K
Isolators - Digital Isolators ISO150AU/1K
DGTL ISO 1.5KV GEN PURP 12SOP

DGTL ISO 1.5KV GEN PURP 12SOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1190596-ISO150AU/1K ISO150AU/1K
Product Name Digital Isolators - ISO150AU/1K Isolators - Digital Isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
Load Cell Amplifier Signal Conditioner with Removable Terminals - LCA-RTC - Transducer Techniques, LLC
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output
View Details
WG21 Repeater Power Supply | Ex | HART Signal Transmission - WG21 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Signal Conditioners - 1441337 - RS Components, Ltd.
Specs
Signal Conditioning Analogue to analogue
Outputs Analog Voltage Output; Analog Current Output; Analogue
Agency Approval No
View Details