Texas Instruments Digital Isolators - ISO7141FCCDBQR ISO7141FCCDBQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1049071-ISO7141FCCDB QR Packaging: Reel - TR Type: General Purpose Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 3ns Isolated Power: No Family Name: ISO7141FCC Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Rise and Fall Time: 2ns, 2ns Alternative Parts (Cross-Reference): ADuM6401ARWZ; ADuM6401CRWZ; ADuM6401ARIZ-RL; Introduction Date: September 28, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1049071-ISO7141FCCDB QR Packaging: Reel - TR Type: General Purpose Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 3ns Isolated Power: No Family Name: ISO7141FCC Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Rise and Fall Time: 2ns, 2ns Alternative Parts (Cross-Reference): ADuM6401ARWZ; ADuM6401CRWZ; ADuM6401ARIZ-RL; Introduction Date: September 28, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7141FCCDBQR - 1049071-ISO7141FCCDBQR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7141FCCDBQR
1049071-ISO7141FCCDBQR
Digital Isolators - ISO7141FCCDBQR 1049071-ISO7141FCCDBQR
Manufacturer: Texas Instruments Win Source Part Number: 1049071-ISO7141FCCDB QR Packaging: Reel - TR Type: General Purpose Technology: Capacitive Coupling Data Rate: 50Mbps Channel Type: Unidirectional Number of Channels: 4 Inputs - Side 1/Side 2: 3/1 Common Mode Transient Immunity (Min): 25kV/μs Propagation Delay tpLH / tpHL (Max): 35ns, 35ns Isolation Voltage: 2500Vrms Pulse Width Distortion (Max): 3ns Isolated Power: No Family Name: ISO7141FCC Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SSOP Supply Voltage - Operating: 2.7 V to 5.5 V Rise and Fall Time: 2ns, 2ns Alternative Parts (Cross-Reference): ADuM6401ARWZ; ADuM6401CRWZ; ADuM6401ARIZ-RL; Introduction Date: September 28, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1049071-ISO7141FCCDBQR
Packaging: Reel - TR
Type: General Purpose
Technology: Capacitive Coupling
Data Rate: 50Mbps
Channel Type: Unidirectional
Number of Channels: 4
Inputs - Side 1/Side 2: 3/1
Common Mode Transient Immunity (Min): 25kV/μs
Propagation Delay tpLH / tpHL (Max): 35ns, 35ns
Isolation Voltage: 2500Vrms
Pulse Width Distortion (Max): 3ns
Isolated Power: No
Family Name: ISO7141FCC
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Rise and Fall Time: 2ns, 2ns
Alternative Parts (Cross-Reference): ADuM6401ARWZ; ADuM6401CRWZ; ADuM6401ARIZ-RL;
Introduction Date: September 28, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Isolators - Digital Isolators ISO7141FCCDBQR
DGTL ISO 2500VRMS 4CH GP 16SSOP

DGTL ISO 2500VRMS 4CH GP 16SSOP

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7141FCCDBQR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7141FCCDBQR
Integrated Circuits (ICs) - Digital isolators ISO7141FCCDBQR
Quad-channel, 3/1, 50-Mbps, default output low digital isolator

Quad-channel, 3/1, 50-Mbps, default output low digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 1049071-ISO7141FCCDBQR ISO7141FCCDBQR ISO7141FCCDBQR
Product Name Digital Isolators - ISO7141FCCDBQR Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 711 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL550 Set-point Alarm Relay | Standard Signal Input | Relay Changeover Output | Space-saving 6 mm Enclosure - BL550 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details