Texas Instruments Standard Linear and Logic Isolators - Digital Isolators ISO7330FCQDWQ1

Description
Win Source Part Number: 1356891-ISO7330FCQDW Q1 Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 50 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tube Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISO7330 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Data Rate: 25Mbps Number of Channels: 3 Voltage - Isolation: 3000Vrms Rise / Fall Time (Typ): 3ns, 2ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 3/0 Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 58ns, 58ns Pulse Width Distortion (Max): 4ns
Request a Quote Datasheet
Description
Win Source Part Number: 1356891-ISO7330FCQDW Q1 Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 50 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tube Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISO7330 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Data Rate: 25Mbps Number of Channels: 3 Voltage - Isolation: 3000Vrms Rise / Fall Time (Typ): 3ns, 2ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 3/0 Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 58ns, 58ns Pulse Width Distortion (Max): 4ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1356891-ISO7330FCQDWQ1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1356891-ISO7330FCQDWQ1
Isolators - Digital Isolators 1356891-ISO7330FCQDWQ1
Win Source Part Number: 1356891-ISO7330FCQDW Q1 Category: Isolators - Digital Isolators Temperature Range - Operating: -40°C ~ 125°C Fake Threat In the Open Market: 50 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Series: Automotive, AEC-Q100 Package: Tube Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISO7330 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 3V ~ 5.5V Data Rate: 25Mbps Number of Channels: 3 Voltage - Isolation: 3000Vrms Rise / Fall Time (Typ): 3ns, 2ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 3/0 Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 58ns, 58ns Pulse Width Distortion (Max): 4ns

Win Source Part Number: 1356891-ISO7330FCQDWQ1
Category: Isolators - Digital Isolators
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 50 pct.
Type: General Purpose
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Series: Automotive, AEC-Q100
Package: Tube
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: ISO7330
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 3V ~ 5.5V
Data Rate: 25Mbps
Number of Channels: 3
Voltage - Isolation: 3000Vrms
Rise / Fall Time (Typ): 3ns, 2ns
Channel Type: Unidirectional
Isolated Power: No
Inputs - Side 1/Side 2: 3/0
Common Mode Transient Immunity (Min): 25kV/µs
Propagation Delay tpLH / tpHL (Max): 58ns, 58ns
Pulse Width Distortion (Max): 4ns

Buy Now Datasheet
Isolators - Digital Isolators ISO7330FCQDWQ1
DGTL ISO 3000VRMS 3CH 16SOIC

DGTL ISO 3000VRMS 3CH 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 1356891-ISO7330FCQDWQ1 ISO7330FCQDWQ1
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Modules Optical Isolator -  - Sensata Technologies
Specs
Signal Conditioning SigIsol
View Details
E748C In-Line LVDT Amplifier . Supply 24V, Output 4-20mA - E748C - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 250Hz
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
Filter module - 750-626/040-000 - WAGO
Specs
Signal Conditioning Filter
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details
2 suppliers
Isolation - Digital Isolators - 2DIB0411F -  - Infineon Technologies AG
Specs
Signal Conditioning SigIsol
View Details