Manufacturer: Texas Instruments
Win Source Part Number: 1190633-ISO7220BD
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3 V ~ 5.5 V
Data Rate: 5Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1ns, 1ns
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/0
Isolated Power: No
Family Name: ISO7220B
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 70ns, 70ns
Pulse Width Distortion (Maximum): 3ns
Alternative Parts (Cross-Reference): Si8620EC-B-ISR; ADuM3200WARZ; ADuM7240CRZ;
Introduction Date: February 01, 2008
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
IC DUAL DIGITAL ISOLATOR 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 5Mbps 55ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
Digital Isolator Rail 2-ch 5Mbps 8P SOIC
Digital Isolator Rail 2-ch 5Mbps 8P SOIC
Digital Isolator Rail 2-ch 5Mbps 8P SOIC
DGTL ISO 2500VRMS 2CH GP 8SOIC
| Win Source Electronics | ASAP Semiconductor LLC | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Signal Isolators | Signal Conditioners | Signal Conditioners | Signal Conditioners |
| Product Number | 1190633-ISO7220BD | ISO7220BD | 6613431P | ISO7220BD |
| Product Name | Digital Isolators - ISO7220BD | IC DUAL DIGITAL ISOLATOR 8-SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 5Mbps 55ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube | Digital Isolator ICs | Isolators - Digital Isolators |
| Analog Channels | 2 # | 2 # | ||
| Operating Temperature | -40 to 257 F (-40 to 125 C) | -40 to 257 F (-40 to 125 C) | ||
| Signal Conditioning | SigIsol | SigIsol | SigIsol |