Texas Instruments Isolators - Digital Isolators ISO7731BDWR

Description
Win Source Part Number: 1378692-ISO7731BDWR Category: Isolators - Digital Isolators Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISO7731 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 100Mbps Number of Channels: 3 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 1.3ns, 1.4ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns
Request a Quote Datasheet
Description
Win Source Part Number: 1378692-ISO7731BDWR Category: Isolators - Digital Isolators Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISO7731 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 100Mbps Number of Channels: 3 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 1.3ns, 1.4ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1378692-ISO7731BDWR - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1378692-ISO7731BDWR
Isolators - Digital Isolators 1378692-ISO7731BDWR
Win Source Part Number: 1378692-ISO7731BDWR Category: Isolators - Digital Isolators Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 58 pct. Type: General Purpose MSL Level: 2 (1 Year) Mfr: Texas Instruments Product Status: Active Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Base Product Number: ISO7731 Technology: Capacitive Coupling Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 2.25V ~ 5.5V Data Rate: 100Mbps Number of Channels: 3 Voltage - Isolation: 5000Vrms Rise / Fall Time (Typ): 1.3ns, 1.4ns Channel Type: Unidirectional Isolated Power: No Inputs - Side 1/Side 2: 2/1 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns

Win Source Part Number: 1378692-ISO7731BDWR
Category: Isolators - Digital Isolators
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 58 pct.
Type: General Purpose
MSL Level: 2 (1 Year)
Mfr: Texas Instruments
Product Status: Active
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Base Product Number: ISO7731
Technology: Capacitive Coupling
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2.25V ~ 5.5V
Data Rate: 100Mbps
Number of Channels: 3
Voltage - Isolation: 5000Vrms
Rise / Fall Time (Typ): 1.3ns, 1.4ns
Channel Type: Unidirectional
Isolated Power: No
Inputs - Side 1/Side 2: 2/1
Common Mode Transient Immunity (Min): 85kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.9ns

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO7731BDWR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7731BDWR
Integrated Circuits (ICs) - Digital isolators ISO7731BDWR
Robust EMC, triple-channel, 2/1, reinforced digital isolator

Robust EMC, triple-channel, 2/1, reinforced digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7731BDWR
Isolators - Digital Isolators ISO7731BDWR
DGTL ISO 5000VRMS 3CH GP 16SOIC

DGTL ISO 5000VRMS 3CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 1378692-ISO7731BDWR ISO7731BDWR ISO7731BDWR
Product Name Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Analog Channels 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners - 667746 - RS Components, Ltd.
Specs
Agency Approval RoHS Compliant
Frequency 0 to 5 kHz
Inputs Digital
View Details
VAC Series Proportional Solenoid Valve Digital Amplifier - SANTEST - Exsenco, LLC
Specs
Form Factor Panel / Chassis Mount
Excitation Voltage (optional feature); Current (optional feature)
Outputs Analog Voltage Output (optional feature); Analog Current Output (optional feature)
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
QuantumX 4‑channel Full-bridge Strain Gauge Amplifier - 1-MX430B - Hottinger Brüel & Kjær A/S
Specs
Signal Conditioning Bridge Conditioner
Form Factor Standalone
Inputs Strain gauge full/half bridge
View Details