Texas Instruments Standard Linear and Logic Isolators - Digital Isolators ISO7342FCQDWQ1

Description
Win Source Part Number: 967845-ISO7342FCQDWQ 1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.1ns, 1.7ns Number of Channels: 4 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 58ns, 58ns Pulse Width Distortion (Max): 4.1ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-ISO7342FCQDWQ1, TEXTISISO7342FCQDWQ1 Base Product Number: ISO7342
Request a Quote Datasheet
Description
Win Source Part Number: 967845-ISO7342FCQDWQ 1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.1ns, 1.7ns Number of Channels: 4 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 58ns, 58ns Pulse Width Distortion (Max): 4.1ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-ISO7342FCQDWQ1, TEXTISISO7342FCQDWQ1 Base Product Number: ISO7342
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 967845-ISO7342FCQDWQ1 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
967845-ISO7342FCQDWQ1
Isolators - Digital Isolators 967845-ISO7342FCQDWQ1
Win Source Part Number: 967845-ISO7342FCQDWQ 1 Category: Isolators>Digital Isolators Series: Automotive, AEC-Q100 Type: General Purpose Package: Tube Standard Package: 40 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 25Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.1ns, 1.7ns Number of Channels: 4 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 2/2 Common Mode Transient Immunity (Min): 25kV/µs Propagation Delay tpLH / tpHL (Max): 58ns, 58ns Pulse Width Distortion (Max): 4.1ns Isolated Power: No Voltage - Supply: 3V ~ 5.5V Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-ISO7342FCQDWQ1, TEXTISISO7342FCQDWQ1 Base Product Number: ISO7342

Win Source Part Number: 967845-ISO7342FCQDWQ1
Category: Isolators>Digital Isolators
Series: Automotive, AEC-Q100
Type: General Purpose
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 25Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.1ns, 1.7ns
Number of Channels: 4
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 2/2
Common Mode Transient Immunity (Min): 25kV/µs
Propagation Delay tpLH / tpHL (Max): 58ns, 58ns
Pulse Width Distortion (Max): 4.1ns
Isolated Power: No
Voltage - Supply: 3V ~ 5.5V
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-ISO7342FCQDWQ1,TEXTISISO7342FCQDWQ1
Base Product Number: ISO7342

Buy Now Datasheet
Isolators - Digital Isolators ISO7342FCQDWQ1
DGTL ISO 3000VRMS 4CH 16SOIC

DGTL ISO 3000VRMS 4CH 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 967845-ISO7342FCQDWQ1 ISO7342FCQDWQ1
Product Name Isolators - Digital Isolators Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 788 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
41 Isolated Standard Signal Conditioner Loop-powered | High Level of Accuracy - 41 A2 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details