Texas Instruments Isolators - Digital Isolators ISO7710FD

Description
Win Source Part Number: 989271-ISO7710FD Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.9ns, 3.9ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: ISO7710FD-ND,296-480 02 Base Product Number: ISO7710
Request a Quote Datasheet
Description
Win Source Part Number: 989271-ISO7710FD Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.9ns, 3.9ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: ISO7710FD-ND,296-480 02 Base Product Number: ISO7710
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 989271-ISO7710FD - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
989271-ISO7710FD
Isolators - Digital Isolators 989271-ISO7710FD
Win Source Part Number: 989271-ISO7710FD Category: Isolators>Digital Isolators Type: General Purpose Package: Tube Standard Package: 75 Mounting: SMD (SMT) Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 3.9ns, 3.9ns Number of Channels: 1 Voltage - Isolation: 3000Vrms Inputs - Side 1/Side 2: 1/0 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: ISO7710FD-ND,296-480 02 Base Product Number: ISO7710

Win Source Part Number: 989271-ISO7710FD
Category: Isolators>Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 75
Mounting: SMD (SMT)
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3.9ns, 3.9ns
Number of Channels: 1
Voltage - Isolation: 3000Vrms
Inputs - Side 1/Side 2: 1/0
Common Mode Transient Immunity (Min): 85kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.9ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: ISO7710FD-ND,296-48002
Base Product Number: ISO7710

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7710FD
Isolators - Digital Isolators ISO7710FD
DGTL ISO 3000VRMS 1CH GP 8SOIC

DGTL ISO 3000VRMS 1CH GP 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7710FD - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7710FD
Integrated Circuits (ICs) - Digital isolators ISO7710FD
Robust EMC, single-channel, reinforced digital isolator

Robust EMC, single-channel, reinforced digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 989271-ISO7710FD ISO7710FD ISO7710FD
Product Name Isolators - Digital Isolators Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Analog Channels 1 #
Unlock Full Specs
to access all available technical data