Texas Instruments Digital Isolators - ISO7721QDRQ1 ISO7721QDRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 922105-ISO7721QDRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms Channel 100Mbps 85kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7721 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48137-1, 296-48137-6, 296-48137-2, ISO7721QDRQ1-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922105-ISO7721QDRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms Channel 100Mbps 85kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7721 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48137-1, 296-48137-6, 296-48137-2, ISO7721QDRQ1-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7721QDRQ1 - 922105-ISO7721QDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7721QDRQ1
922105-ISO7721QDRQ1
Digital Isolators - ISO7721QDRQ1 922105-ISO7721QDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 922105-ISO7721QDRQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms Channel 100Mbps 85kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7721 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48137-1, 296-48137-6, 296-48137-2, ISO7721QDRQ1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 922105-ISO7721QDRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: General Purpose Digital Isolator 3000Vrms Channel 100Mbps 85kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISO7721
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48137-1, 296-48137-6, 296-48137-2, ISO7721QDRQ1-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO7721QDRQ1 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7721QDRQ1
Integrated Circuits (ICs) - Digital isolators ISO7721QDRQ1
Automotive, robust EMC, dual-channel, 1/1, reinforced digital isolator

Automotive, robust EMC, dual-channel, 1/1, reinforced digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7721QDRQ1
Isolators - Digital Isolators ISO7721QDRQ1
DGTL ISO 3000VRMS 2CH 8SOIC

DGTL ISO 3000VRMS 2CH 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 922105-ISO7721QDRQ1 ISO7721QDRQ1 ISO7721QDRQ1
Product Name Digital Isolators - ISO7721QDRQ1 Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

DC Strain Gage Signal Conditioners - 708 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P22400 Isolated Standard Signal Conditioner, Loop-powered | High Insulation | For Safety Circuits up to SIL 3 - P22400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details