Texas Instruments Digital Isolators - ISO7142CCDBQR ISO7142CCDBQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190626-ISO7142CCDBQ R Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-SSOP (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.1ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: No Family Name: ISO7142CC Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 38ns, 38ns Pulse Width Distortion (Maximum): 3.5ns Alternative Parts (Cross-Reference): ADuM1442ARQZ; ADuM4472ARIZ; ADuM4472CRIZ; Introduction Date: September 13, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190626-ISO7142CCDBQ R Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-SSOP (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.1ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: No Family Name: ISO7142CC Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 38ns, 38ns Pulse Width Distortion (Maximum): 3.5ns Alternative Parts (Cross-Reference): ADuM1442ARQZ; ADuM4472ARIZ; ADuM4472CRIZ; Introduction Date: September 13, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7142CCDBQR - 1190626-ISO7142CCDBQR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7142CCDBQR
1190626-ISO7142CCDBQR
Digital Isolators - ISO7142CCDBQR 1190626-ISO7142CCDBQR
Manufacturer: Texas Instruments Win Source Part Number: 1190626-ISO7142CCDBQ R Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Package: 16-SSOP (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2.5ns, 2.1ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: No Family Name: ISO7142CC Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 38ns, 38ns Pulse Width Distortion (Maximum): 3.5ns Alternative Parts (Cross-Reference): ADuM1442ARQZ; ADuM4472ARIZ; ADuM4472CRIZ; Introduction Date: September 13, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1190626-ISO7142CCDBQR
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 16-SSOP (0.154", 3.90mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Rate: 50Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2.5ns, 2.1ns
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/2
Isolated Power: No
Family Name: ISO7142CC
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 38ns, 38ns
Pulse Width Distortion (Maximum): 3.5ns
Alternative Parts (Cross-Reference): ADuM1442ARQZ; ADuM4472ARIZ; ADuM4472CRIZ;
Introduction Date: September 13, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7142CCDBQR
Isolators - Digital Isolators ISO7142CCDBQR
DGTL ISO 2500VRMS 4CH GP 16SSOP

DGTL ISO 2500VRMS 4CH GP 16SSOP

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7142CCDBQR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7142CCDBQR
Integrated Circuits (ICs) - Digital isolators ISO7142CCDBQR
Quad-channel, 2/2, 50-Mbps digital isolator

Quad-channel, 2/2, 50-Mbps digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 1190626-ISO7142CCDBQR ISO7142CCDBQR ISO7142CCDBQR
Product Name Digital Isolators - ISO7142CCDBQR Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 706 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL591 Isolated Signal Conditioner / Shunt Voltage Transmitter | Calibrated and Switchable | Cost-optimized - BL591 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)10 V , 0 ... (±)20 mA , 4 ... 20 mA , Passive 4 ... 20 mA
Application General Lab & Industrial
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details