Shenzhen Shengyu Electronics Technology Limited Datasheets for Signal Isolators
Signal isolators provide electrical (galvanic) isolation between the input and output circuits. They couple the signal to the output through a transformer or optical isolator. Signal isolators also break the direct electrical (galvanic) path between two or more loop points. They are used to protect against dangerous measured-variable voltages and provide increased protection from surges and spikes.
Signal Isolators: Learn more
| Product Name | Notes |
|---|---|
| 1 KV 5-CHANNEL DIGITAL ISOLATOR | |
| 2.5KV DUAL CHANNEL ISOLATOR IN C | |
| 5 KV 3 FORWARD & 1 REVERSE 4-CHA | |
| AUTOMOTIVE 10 KV SURGE, 5 KV ISO | |
| AUTOMOTIVE 2.5 KV 1-CHANNEL DIGI | |
| AUTOMOTIVE 2.5 KV 3 FORWARD & 1 | |
| AUTOMOTIVE 3.75 KV 2-CHANNEL DIG | |
| AUTOMOTIVE 3.75 KV 4-CHANNEL DIG | |
| AUTOMOTIVE 5 KV 1 FORWARD & 1 RE | |
| AUTOMOTIVE 5 KV 2 FORWARD & 1 RE | |
| AUTOMOTIVE 5 KV 2 FORWARD & 2 RE | |
| AUTOMOTIVE 5 KV 3 FORWARD & 3 RE | |
| AUTOMOTIVE 5 KV OPTOCOUPLER REPL | |
| AUTOMOTIVE LOW-POWER, QUAD-CHANN | |
| DGT ISOL 3750VRMS 4CH I2C 16SOIC | |
| DGT ISOL 5000VRMS 4CH I2C 16SOIC | |
| DGTL ISO 1000VRMS 4CH GP 16QSOP | |
| DGTL ISO 1000VRMS 5CH GP 16QSOP | |
| DGTL ISO 1000VRMS 5CH GP 16SOIC | |
| DGTL ISO 1000VRMS 6CH GP 16SOIC | |
| DGTL ISO 2500VRMS 1CH GP 8SOIC | |
| DGTL ISO 2500VRMS 2CH GP 8SOIC | |
| DGTL ISO 2500VRMS 3CH GP 16SOIC | |
| DGTL ISO 2500VRMS 4CH GP 16QSOP | |
| DGTL ISO 2500VRMS 4CH GP 16SOIC | |
| DGTL ISO 2500VRMS 5CH GP 16QSOP | |
| DGTL ISO 2500VRMS 5CH GP 16SOIC | |
| DGTL ISO 2500VRMS 6CH GP 16QSOP | |
| DGTL ISO 2500VRMS 6CH GP 16SOIC | |
| DGTL ISO 3.75KV GEN PURP 8SOIC | |
| DGTL ISO 3750VRMS 1CH GP 8DIP GW | |
| DGTL ISO 3750VRMS 1CH GP 8SOIC | |
| DGTL ISO 3750VRMS 2CH GP 8SOIC | |
| DGTL ISO 3750VRMS 3CH GP 16SOIC | |
| DGTL ISO 3750VRMS 4CH GP 16SOIC | |
| DGTL ISO 3750VRMS 5CH GP 16SOIC | |
| DGTL ISO 3750VRMS 6CH GP 16SOIC | |
| DGTL ISO 5000VRMS 1CH GP 16SOIC | |
| DGTL ISO 5000VRMS 1CH GP 6DIP GW | |
| DGTL ISO 5000VRMS 1CH GP 8DIP GW | |
| DGTL ISO 5000VRMS 1CH GP 8LGA | |
| DGTL ISO 5000VRMS 2CH GP 16SOIC | |
| DGTL ISO 5000VRMS 2CH GP 20SOIC | |
| DGTL ISO 5000VRMS 3CH GP 16SOIC | |
| DGTL ISO 5000VRMS 4CH GP 16SOIC | |
| DGTL ISO 5000VRMS 4CH GP 20SOIC | |
| DGTL ISO 5000VRMS 4CH GP 24SOIC | |
| DGTL ISO 5000VRMS 5CH GP 16SOIC | |
| DGTL ISO 5000VRMS 6CH GP 16SOIC | |
| DGTL ISO 5KV 4CH GEN PURP 20SOIC | |
| DGTL ISOL 1000VRMS 1CH CAN 16SO | |
| DGTL ISOL 2500VRMS 1CH CAN 16SO | |
| DGTL ISOL 2500VRMS 2CH CAN 16SO | |
| DGTL ISOL 5000VRMS 1CH CAN 16SO | |
| DGTL ISOL 5000VRMS 2CH CAN 16SO | |
| DIGITAL ISOLATOR | |
| DISCRETE | |
| DUAL CHANNEL DIGITAL ISOLATOR | |
| IC DGTL ISO 1KV 4CH GP 16QSOP | |
| LINEAR IC'S | |
| LOW-POWER, QUAD-CHANNEL DIGITAL |
| << Prev |