Texas Instruments Digital Isolators - ISO7710DR ISO7710DR

Description
Manufacturer: Texas Instruments Win Source Part Number: 922095-ISO7710DR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms Channel 100Mbps 85kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7710 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48557-1, 296-48557-2, ISO7710DR-ND, 296-48557-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922095-ISO7710DR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms Channel 100Mbps 85kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7710 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48557-1, 296-48557-2, ISO7710DR-ND, 296-48557-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7710DR - 922095-ISO7710DR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7710DR
922095-ISO7710DR
Digital Isolators - ISO7710DR 922095-ISO7710DR
Manufacturer: Texas Instruments Win Source Part Number: 922095-ISO7710DR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms Channel 100Mbps 85kV/µs CMTI 8-SOIC (0.154", 3.90mm Width) Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7710 Categories: Isolators Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48557-1, 296-48557-2, ISO7710DR-ND, 296-48557-6

Manufacturer: Texas Instruments
Win Source Part Number: 922095-ISO7710DR
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Digital Isolator 3000Vrms Channel 100Mbps 85kV/µs CMTI 8-SOIC (0.154", 3.90mm Width)
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISO7710
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48557-1, 296-48557-2, ISO7710DR-ND, 296-48557-6

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO7710DR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7710DR
Integrated Circuits (ICs) - Digital isolators ISO7710DR
Robust EMC, single-channel, reinforced digital isolator

Robust EMC, single-channel, reinforced digital isolator

Supplier's Site
High-speed, robust-EMC reinforced single-channel digital isolator 8-SOIC -55 to 125 - 815-ISO7710DR - Utmel Electronic Limited
Hong Kong, China
High-speed, robust-EMC reinforced single-channel digital isolator 8-SOIC -55 to 125
815-ISO7710DR
High-speed, robust-EMC reinforced single-channel digital isolator 8-SOIC -55 to 125 815-ISO7710DR
High-speed, robust-EMC reinforced single-channel digital isolator 8-SOIC -55 to 125

High-speed, robust-EMC reinforced single-channel digital isolator 8-SOIC -55 to 125

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7710DR
Isolators - Digital Isolators ISO7710DR
DGTL ISO 3000VRMS 1CH GP 8SOIC

DGTL ISO 3000VRMS 1CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners Signal Conditioners
Product Number 922095-ISO7710DR ISO7710DR 815-ISO7710DR ISO7710DR
Product Name Digital Isolators - ISO7710DR Integrated Circuits (ICs) - Digital isolators High-speed, robust-EMC reinforced single-channel digital isolator 8-SOIC -55 to 125 Isolators - Digital Isolators
Operating Temperature -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C) -67 F (-55 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - SI8420BD-D-IS - 933696-SI8420BD-D-IS - Win Source Electronics
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
CF amplifier (4.8kHz) - 1-MP55 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Form Factor DIN rail
Inputs Strain gauge full/half bridge
View Details