Texas Instruments Standard Linear and Logic Digital Isolator ICs ISO1541D

Description
Low-Power Bidirect. I2C Isolator SOIC8
Request a Quote
Description
Low-Power Bidirect. I2C Isolator SOIC8
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolator ICs - 8253075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
8253075
Digital Isolator ICs 8253075
Low-Power Bidirect. I2C Isolator SOIC8

Low-Power Bidirect. I2C Isolator SOIC8

Supplier's Site
Digital Isolator ICs - 8253075P - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
8253075P
Digital Isolator ICs 8253075P
Low-Power Bidirect. I2C Isolator SOIC8

Low-Power Bidirect. I2C Isolator SOIC8

Supplier's Site
Digital Isolator ICs - 9212990 - RS Components, Ltd.
Corby, Northants, United Kingdom
Digital Isolator ICs
9212990
Digital Isolator ICs 9212990
Low-Power Bidirect. I2C Isolator SOIC8

Low-Power Bidirect. I2C Isolator SOIC8

Supplier's Site
Electronic Surplus - ISO1541D - 1190598-ISO1541D - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - ISO1541D
1190598-ISO1541D
Electronic Surplus - ISO1541D 1190598-ISO1541D
Manufacturer: Texas Instruments Win Source Part Number: 1190598-ISO1541D Packaging: Tube Type: I²C Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 1Mbps Channel Type: Bidirectional, Unidirectional Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/1 Isolated Power: No Categories: Isolators Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Pulse Width Distortion (Maximum): 80ns, 21ns Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 75 MSL Level: 2 (1 Year) Supply Voltage (V): 3V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1190598-ISO1541D
Packaging: Tube
Type: I²C
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 1Mbps
Channel Type: Bidirectional, Unidirectional
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/1
Isolated Power: No
Categories: Isolators
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Pulse Width Distortion (Maximum): 80ns, 21ns
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 75
MSL Level: 2 (1 Year)
Supply Voltage (V): 3V ~ 5.5V

Buy Now
DGTL ISOL 2500VRMS 2CH I2C 8SOIC - 815-ISO1541D - Utmel Electronic Limited
Hong Kong, China
DGTL ISOL 2500VRMS 2CH I2C 8SOIC
815-ISO1541D
DGTL ISOL 2500VRMS 2CH I2C 8SOIC 815-ISO1541D
DGTL ISOL 2500VRMS 2CH I2C 8SOIC

DGTL ISOL 2500VRMS 2CH I2C 8SOIC

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO1541D
Isolators - Digital Isolators ISO1541D
DGTL ISOL 2500VRMS 2CH I2C 8SOIC

DGTL ISOL 2500VRMS 2CH I2C 8SOIC

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Conditioners Signal Conditioners Signal Isolators Signal Conditioners Signal Conditioners
Product Number 8253075 8253075P 1190598-ISO1541D 815-ISO1541D ISO1541D
Product Name Digital Isolator ICs Digital Isolator ICs Electronic Surplus - ISO1541D DGTL ISOL 2500VRMS 2CH I2C 8SOIC Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol SigIsol SigIsol
Form Factor PC Board PC Board
Agency Approval RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

QuantumX MX410B Dynamic Universal Amplifier + catmanAP Software Package - 1-MX410-PAKAP - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Strain gauge full/half bridge
View Details
16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Mini Amplifier PCB -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor PC Board
Outputs Analog Voltage Output
View Details
8B41 Voltage Input Modules, 1kHz Bandwidth - 8B41-08 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details