Texas Instruments Digital Isolators - ISO7740DWR ISO7740DWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 710565-ISO7740DWR Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 4/0 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 85kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.9ns Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V Rise / Fall Time: 2.4ns, 2.4ns
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 710565-ISO7740DWR Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 4/0 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 85kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.9ns Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V Rise / Fall Time: 2.4ns, 2.4ns
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7740DWR - 710565-ISO7740DWR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7740DWR
710565-ISO7740DWR
Digital Isolators - ISO7740DWR 710565-ISO7740DWR
Manufacturer: Texas Instruments Win Source Part Number: 710565-ISO7740DWR Packaging: Reel Type: Use For General Mounting Style: SMD Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Number of Channels: 4 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 4/0 Isolated Power: No Categories: Isolators Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 16-SOIC Common Mode Transient Immunity (Minimum): 85kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 4.9ns Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 2 (1 Year) Supply Voltage (V): 2.25V ~ 5.5V Rise / Fall Time: 2.4ns, 2.4ns

Manufacturer: Texas Instruments
Win Source Part Number: 710565-ISO7740DWR
Packaging: Reel
Type: Use For General
Mounting Style: SMD
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Number of Channels: 4
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 4/0
Isolated Power: No
Categories: Isolators
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 16-SOIC
Common Mode Transient Immunity (Minimum): 85kV/μs
Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns
Pulse Width Distortion (Maximum): 4.9ns
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage (V): 2.25V ~ 5.5V
Rise / Fall Time: 2.4ns, 2.4ns

Buy Now
Futian, China
Isolators - Digital Isolators
ISO7740DWR
Isolators - Digital Isolators ISO7740DWR
DGTL ISO 5000VRMS 4CH GP 16SOIC

DGTL ISO 5000VRMS 4CH GP 16SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners
Product Number 710565-ISO7740DWR ISO7740DWR
Product Name Digital Isolators - ISO7740DWR Isolators - Digital Isolators
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
A21000 Isolated Standard Signal Conditioner | Calibrated and Switchable | 6 mm Enclosure | Broad-range Power Supply - A21000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Analog Amplifier - X-FA0 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Outputs Analog Voltage Output; Analog Current Output; 0-5V,0-10V,-5~+5Vor4-20mA
Accuracy 0.1000 % FS
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details