Texas Instruments Digital Isolators - ISO7140FCCDBQ ISO7140FCCDBQ

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190621-ISO7140FCCDB Q Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SSOP (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Isolated Power: No Family Name: ISO7140FCC Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): MAX22344CAAP+; ADuM1420BRWZ-RL; ADuM5400ARWZ; Introduction Date: May 13, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190621-ISO7140FCCDB Q Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SSOP (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Isolated Power: No Family Name: ISO7140FCC Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): MAX22344CAAP+; ADuM1420BRWZ-RL; ADuM5400ARWZ; Introduction Date: May 13, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7140FCCDBQ - 1190621-ISO7140FCCDBQ - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7140FCCDBQ
1190621-ISO7140FCCDBQ
Digital Isolators - ISO7140FCCDBQ 1190621-ISO7140FCCDBQ
Manufacturer: Texas Instruments Win Source Part Number: 1190621-ISO7140FCCDB Q Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 16-SSOP (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 2.7 V ~ 5.5 V Data Rate: 50Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 2ns, 2ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 4/0 Isolated Power: No Family Name: ISO7140FCC Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 16-SSOP Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns Pulse Width Distortion (Maximum): 3ns Alternative Parts (Cross-Reference): MAX22344CAAP+; ADuM1420BRWZ-RL; ADuM5400ARWZ; Introduction Date: May 13, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1190621-ISO7140FCCDBQ
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 16-SSOP (0.154", 3.90mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 2.7 V ~ 5.5 V
Data Rate: 50Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 2ns, 2ns
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 4/0
Isolated Power: No
Family Name: ISO7140FCC
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-SSOP
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 35ns, 35ns
Pulse Width Distortion (Maximum): 3ns
Alternative Parts (Cross-Reference): MAX22344CAAP+; ADuM1420BRWZ-RL; ADuM5400ARWZ;
Introduction Date: May 13, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO7140FCCDBQ - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7140FCCDBQ
Integrated Circuits (ICs) - Digital isolators ISO7140FCCDBQ
Quad-channel, 4/0, 50-Mbps, default output low digital isolator

Quad-channel, 4/0, 50-Mbps, default output low digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7140FCCDBQ
Isolators - Digital Isolators ISO7140FCCDBQ
DGTL ISO 2500VRMS 4CH GP 16SSOP

DGTL ISO 2500VRMS 4CH GP 16SSOP

Supplier's Site
DGTL ISO 2500VRMS 4CH GP 16SSOP - 815-ISO7140FCCDBQ - Utmel Electronic Limited
Hong Kong, China
DGTL ISO 2500VRMS 4CH GP 16SSOP
815-ISO7140FCCDBQ
DGTL ISO 2500VRMS 4CH GP 16SSOP 815-ISO7140FCCDBQ
DGTL ISO 2500VRMS 4CH GP 16SSOP

DGTL ISO 2500VRMS 4CH GP 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners Signal Conditioners
Product Number 1190621-ISO7140FCCDBQ ISO7140FCCDBQ ISO7140FCCDBQ 815-ISO7140FCCDBQ
Product Name Digital Isolators - ISO7140FCCDBQ Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators DGTL ISO 2500VRMS 4CH GP 16SSOP
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details
QuantumX 8‑channel Isolated Thermocouple Amplifier - 1-MX809B - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Thermocouples
View Details