Texas Instruments Isolators - Digital Isolators ISO7721FDW

Description
Win Source Part Number: 1352264-ISO7721FDW Category: Isolators - Digital Isolators Type: General Purpose Package: Tube Standard Package: 40 Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.8ns, 1.9ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO7721
Request a Quote Datasheet
Description
Win Source Part Number: 1352264-ISO7721FDW Category: Isolators - Digital Isolators Type: General Purpose Package: Tube Standard Package: 40 Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.8ns, 1.9ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO7721
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Digital Isolators - 1352264-ISO7721FDW - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Digital Isolators
1352264-ISO7721FDW
Isolators - Digital Isolators 1352264-ISO7721FDW
Win Source Part Number: 1352264-ISO7721FDW Category: Isolators - Digital Isolators Type: General Purpose Package: Tube Standard Package: 40 Technology: Capacitive Coupling Data Rate: 100Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1.8ns, 1.9ns Number of Channels: 2 Voltage - Isolation: 5000Vrms Inputs - Side 1/Side 2: 1/1 Common Mode Transient Immunity (Min): 85kV/µs Propagation Delay tpLH / tpHL (Max): 16ns, 16ns Pulse Width Distortion (Max): 4.9ns Isolated Power: No Voltage - Supply: 2.25V ~ 5.5V Mounting Type: Surface Mount Package / Case: 16-SOIC (0.295", 7.50mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: ISO7721

Win Source Part Number: 1352264-ISO7721FDW
Category: Isolators - Digital Isolators
Type: General Purpose
Package: Tube
Standard Package: 40
Technology: Capacitive Coupling
Data Rate: 100Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1.8ns, 1.9ns
Number of Channels: 2
Voltage - Isolation: 5000Vrms
Inputs - Side 1/Side 2: 1/1
Common Mode Transient Immunity (Min): 85kV/µs
Propagation Delay tpLH / tpHL (Max): 16ns, 16ns
Pulse Width Distortion (Max): 4.9ns
Isolated Power: No
Voltage - Supply: 2.25V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: ISO7721

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7721FDW
Isolators - Digital Isolators ISO7721FDW
DGTL ISO 5000VRMS 2CH GP 16SOIC

DGTL ISO 5000VRMS 2CH GP 16SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7721FDW - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7721FDW
Integrated Circuits (ICs) - Digital isolators ISO7721FDW
Robust EMC, dual-channel, 1/1, reinforced digital isolator

Robust EMC, dual-channel, 1/1, reinforced digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 1352264-ISO7721FDW ISO7721FDW ISO7721FDW
Product Name Isolators - Digital Isolators Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

DC Current Input Signal Conditioners - 766 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
WG25 Repeater Power Supply Loop-powered | Ex | HART Signal Transmission - WG25 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Current Output; 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details