Texas Instruments Digital Isolators - ISO7731DBQR ISO7731DBQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 922111-ISO7731DBQR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width) Package: 16-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7731 Categories: Isolators Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO7731DBQR-ND, 296-49656-2, 296-49656-1, 296-49656-6
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 922111-ISO7731DBQR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width) Package: 16-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7731 Categories: Isolators Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO7731DBQR-ND, 296-49656-2, 296-49656-1, 296-49656-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7731DBQR - 922111-ISO7731DBQR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7731DBQR
922111-ISO7731DBQR
Digital Isolators - ISO7731DBQR 922111-ISO7731DBQR
Manufacturer: Texas Instruments Win Source Part Number: 922111-ISO7731DBQR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width) Package: 16-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7731 Categories: Isolators Case / Package: 16-SSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO7731DBQR-ND, 296-49656-2, 296-49656-1, 296-49656-6

Manufacturer: Texas Instruments
Win Source Part Number: 922111-ISO7731DBQR
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Digital Isolator 3000Vrms Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Package: 16-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISO7731
Categories: Isolators
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISO7731DBQR-ND, 296-49656-2, 296-49656-1, 296-49656-6

Buy Now Datasheet
Integrated Circuits (ICs) - Digital isolators - ISO7731DBQR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7731DBQR
Integrated Circuits (ICs) - Digital isolators ISO7731DBQR
Robust EMC, triple-channel, 2/1, reinforced digital isolator

Robust EMC, triple-channel, 2/1, reinforced digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7731DBQR
Isolators - Digital Isolators ISO7731DBQR
DGTL ISO 3000VRMS 3CH GP 16SSOP

DGTL ISO 3000VRMS 3CH GP 16SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Isolators Signal Conditioners
Product Number 922111-ISO7731DBQR ISO7731DBQR ISO7731DBQR
Product Name Digital Isolators - ISO7731DBQR Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Operating Temperature -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Strain Gage - 728 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL541 Isolated Standard Signal Conditioner Loop-powered - BL541 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details