Texas Instruments ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR) ISO7221MDRG4

Description
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
Request a Quote Datasheet
Description
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154
Anaheim, CA, United States
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
ISO7221MDRG4
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR) ISO7221MDRG4
ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)

ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)

Supplier's Site
Isolators Digital Isolators -  - Win Source Electronics
Laguna Hills, CA, United States
Isolators Digital Isolators
Isolators Digital Isolators
Alternative Parts (Cross-Reference): Cross Manufacturer: Texas Instruments Category: Isolators Digital Isolators Package: Tape & Reel (TR) Technology: Capacitive Coupling Type: General Purpose Channel Type: Unidirectional Voltage - Isolation: 2500Vrms Common Mode Transient Immunity (Min): 25kV/µs Data Rate: 150Mbps

Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Isolators Digital Isolators
Package: Tape & Reel (TR)
Technology: Capacitive Coupling
Type: General Purpose
Channel Type: Unidirectional
Voltage - Isolation: 2500Vrms
Common Mode Transient Immunity (Min): 25kV/µs
Data Rate: 150Mbps

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7221MDRG4
Isolators - Digital Isolators ISO7221MDRG4
DGTL ISO 2500VRMS 2CH GP 8SOIC

DGTL ISO 2500VRMS 2CH GP 8SOIC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Conditioners Signal Isolators Signal Conditioners
Product Number ISO7221MDRG4 ISO7221MDRG4
Product Name ISOLAT DGTL 2.5KVRMS 2CH 8-SOIC 40909 2 3 V ~ 5.5 V 2500Vrms 150Mbps 12ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR) Isolators Digital Isolators Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Current Transmitters - 726 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
DSCA39 Current Output Signal Conditioners - DSCA39-xx - Dataforth Corporation
Specs
Signal Conditioning Instrumentation Amplifier; SigIsol
Form Factor DIN Rail
Outputs Analog Current Output
View Details