Texas Instruments Digital Isolators - ISO722MDR ISO722MDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190650-ISO722MDR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Isolated Power: No Family Name: ISO722M Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 1ns Alternative Parts (Cross-Reference): ISO722MD; Introduction Date: March 15, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190650-ISO722MDR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Isolated Power: No Family Name: ISO722M Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 1ns Alternative Parts (Cross-Reference): ISO722MD; Introduction Date: March 15, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO722MDR - 1190650-ISO722MDR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO722MDR
1190650-ISO722MDR
Digital Isolators - ISO722MDR 1190650-ISO722MDR
Manufacturer: Texas Instruments Win Source Part Number: 1190650-ISO722MDR Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 150Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 1 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 1/0 Isolated Power: No Family Name: ISO722M Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns Pulse Width Distortion (Maximum): 1ns Alternative Parts (Cross-Reference): ISO722MD; Introduction Date: March 15, 2006 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1190650-ISO722MDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3 V ~ 5.5 V
Data Rate: 150Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1ns, 1ns
Number of Channels: 1
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 1/0
Isolated Power: No
Family Name: ISO722M
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 16ns, 16ns
Pulse Width Distortion (Maximum): 1ns
Alternative Parts (Cross-Reference): ISO722MD;
Introduction Date: March 15, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154
Anaheim, CA, United States
IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«
ISO722MDR
IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel« ISO722MDR
IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«

IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel«

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO722MDR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO722MDR
Integrated Circuits (ICs) - Digital isolators ISO722MDR
Single-channel, 150-Mbps digital isolator with enable

Single-channel, 150-Mbps digital isolator with enable

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO722MDR
Isolators - Digital Isolators ISO722MDR
DGTL ISO 2500VRMS 1CH GP 8SOIC

DGTL ISO 2500VRMS 1CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators Signal Conditioners
Product Number 1190650-ISO722MDR ISO722MDR ISO722MDR ISO722MDR
Product Name Digital Isolators - ISO722MDR IC 3.3/5V DGTL ISOLATOR 8-SOIC 36526 1 3 V ~ 5.5 V 4000Vpk 150Mbps 10ns CMOS 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Digi-Reel« Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Analog Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Universal, AC Carrier Strain Gage Signal Conditioners - 701 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
User Interface Front Panel
Application General Lab & Industrial
View Details
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Outputs Analog Voltage Output; Analog Current Output; 0 ... (±)20 mA , 0 ... 10 V , 4 ... 20 mA
Application General Lab & Industrial
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Analog Signal Conditioner - Model SGA - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details