Texas Instruments Digital Isolators - ISO7740DBQR ISO7740DBQR

Description
Manufacturer: Texas Instruments Win Source Part Number: 845141-ISO7740DBQR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width) Package: 16-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7740 Categories: Isolators Case / Package: 16-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO7740DBQR-ND, 296-48138-6, 296-48138-2, 296-48138-1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 845141-ISO7740DBQR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width) Package: 16-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7740 Categories: Isolators Case / Package: 16-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO7740DBQR-ND, 296-48138-6, 296-48138-2, 296-48138-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7740DBQR - 845141-ISO7740DBQR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7740DBQR
845141-ISO7740DBQR
Digital Isolators - ISO7740DBQR 845141-ISO7740DBQR
Manufacturer: Texas Instruments Win Source Part Number: 845141-ISO7740DBQR Operating Temperature Range: -55°C ~ 125°C Features: General Purpose Digital Isolator 3000Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width) Package: 16-SSOP (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: ISO7740 Categories: Isolators Case / Package: 16-SSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: ISO7740DBQR-ND, 296-48138-6, 296-48138-2, 296-48138-1

Manufacturer: Texas Instruments
Win Source Part Number: 845141-ISO7740DBQR
Operating Temperature Range: -55°C ~ 125°C
Features: General Purpose Digital Isolator 3000Vrms 4 Channel 100Mbps 85kV/µs CMTI 16-SSOP (0.154", 3.90mm Width)
Package: 16-SSOP (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: ISO7740
Categories: Isolators
Case / Package: 16-SSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ISO7740DBQR-ND, 296-48138-6, 296-48138-2, 296-48138-1

Buy Now Datasheet
Futian, China
Isolators - Digital Isolators
ISO7740DBQR
Isolators - Digital Isolators ISO7740DBQR
DGTL ISO 3000VRMS 4CH GP 16SSOP

DGTL ISO 3000VRMS 4CH GP 16SSOP

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7740DBQR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7740DBQR
Integrated Circuits (ICs) - Digital isolators ISO7740DBQR
Robust EMC, quad-channel, 4/0, reinforced digital isolator

Robust EMC, quad-channel, 4/0, reinforced digital isolator

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators
Product Number 845141-ISO7740DBQR ISO7740DBQR ISO7740DBQR
Product Name Digital Isolators - ISO7740DBQR Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Operating Temperature -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C) -67 to 257 F (-55 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument, DC Voltage Transducers - 723 - S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
BL510 Isolated Standard Signal Conditioner | Space-saving 6 mm Enclosure | Cost-optimized - BL510 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Application General Lab & Industrial
View Details
Digital Module - X-EC101 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details