Texas Instruments Digital Isolators - ISO7420EDR ISO7420EDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 875981-ISO7420EDR Features: Digital Isolator 2 Channel CMTI Package: Reel - TR Family Name: ISO7420 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-ISO7420EDRTR, 296-ISO7420EDRDKR, 296-ISO7420EDRCT, ISO7420EDR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 875981-ISO7420EDR Features: Digital Isolator 2 Channel CMTI Package: Reel - TR Family Name: ISO7420 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-ISO7420EDRTR, 296-ISO7420EDRDKR, 296-ISO7420EDRCT, ISO7420EDR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7420EDR - 875981-ISO7420EDR - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7420EDR
875981-ISO7420EDR
Digital Isolators - ISO7420EDR 875981-ISO7420EDR
Manufacturer: Texas Instruments Win Source Part Number: 875981-ISO7420EDR Features: Digital Isolator 2 Channel CMTI Package: Reel - TR Family Name: ISO7420 Categories: Isolators ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-ISO7420EDRTR, 296-ISO7420EDRDKR, 296-ISO7420EDRCT, ISO7420EDR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 875981-ISO7420EDR
Features: Digital Isolator 2 Channel CMTI
Package: Reel - TR
Family Name: ISO7420
Categories: Isolators
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-ISO7420EDRTR, 296-ISO7420EDRDKR, 296-ISO7420EDRCT, ISO7420EDR-ND

Buy Now Datasheet
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 50Mbps 11ns Logic 8-SOIC (0.154
Anaheim, CA, United States
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 50Mbps 11ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)
ISO7420EDR
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 50Mbps 11ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR) ISO7420EDR
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 50Mbps 11ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)

IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 50Mbps 11ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR)

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7420EDR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7420EDR
Integrated Circuits (ICs) - Digital isolators ISO7420EDR
Dual-channel, 2/0, 50-Mbps digital isolator

Dual-channel, 2/0, 50-Mbps digital isolator

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7420EDR
Isolators - Digital Isolators ISO7420EDR
DGTL ISO 2500VRMS 2CH GP 8SOIC

DGTL ISO 2500VRMS 2CH GP 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC Acme Chip Technology Co., Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Signal Isolators Signal Conditioners Signal Isolators Signal Conditioners
Product Number 875981-ISO7420EDR ISO7420EDR ISO7420EDR ISO7420EDR
Product Name Digital Isolators - ISO7420EDR IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3 V ~ 5.5 V 2500Vrms 50Mbps 11ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tape & Reel (TR) Integrated Circuits (ICs) - Digital isolators Isolators - Digital Isolators
Signal Conditioning SigIsol SigIsol
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Power Instrument - 721 - S. Himmelstein & Company
S. Himmelstein & Company
Specs
Form Factor Stand-alone
Excitation Voltage
User Interface Front Panel
View Details
P15000 Isolated Standard Signal Conditioner | Calibrated and Switchable | High Insulation | Broad-range Power Supply - P15000 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; 0 ... 10 V , 0 ... 20 mA , 4 ... 20 mA
View Details
Digital Module - X-E10XF - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Excitation Voltage
DC Voltage 0.2-3.0mV/V
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Digital Signal Conditioner - Model DSCUSB - Epsilon Technology Corp.
Specs
Form Factor Stand-alone
Excitation Voltage
Outputs Analog Voltage Output
View Details