Texas Instruments Digital Isolators - ISO7420MD ISO7420MD

Description
Manufacturer: Texas Instruments Win Source Part Number: 1190683-ISO7420MD Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3.15 V ~ 3.45 V, 4.75 V ~ 5.25 V Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Family Name: ISO7420 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 14ns, 14ns Pulse Width Distortion (Maximum): 3.7ns Alternative Parts (Cross-Reference): ISO7420D; ISO7420MDR; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1190683-ISO7420MD Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3.15 V ~ 3.45 V, 4.75 V ~ 5.25 V Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Family Name: ISO7420 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 14ns, 14ns Pulse Width Distortion (Maximum): 3.7ns Alternative Parts (Cross-Reference): ISO7420D; ISO7420MDR; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - ISO7420MD - 1190683-ISO7420MD - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - ISO7420MD
1190683-ISO7420MD
Digital Isolators - ISO7420MD 1190683-ISO7420MD
Manufacturer: Texas Instruments Win Source Part Number: 1190683-ISO7420MD Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Technology: Capacitive Coupling Operating Supply Voltage: 3.15 V ~ 3.45 V, 4.75 V ~ 5.25 V Data Rate: 1Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/0 Isolated Power: No Family Name: ISO7420 Categories: Isolators Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Common Mode Transient Immunity (Minimum): 25kV/μs Propagation Delay tpLH / tpHL (Maximum): 14ns, 14ns Pulse Width Distortion (Maximum): 3.7ns Alternative Parts (Cross-Reference): ISO7420D; ISO7420MDR; Introduction Date: December 01, 2009 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1190683-ISO7420MD
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Technology: Capacitive Coupling
Operating Supply Voltage: 3.15 V ~ 3.45 V, 4.75 V ~ 5.25 V
Data Rate: 1Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1ns, 1ns
Number of Channels: 2
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/0
Isolated Power: No
Family Name: ISO7420
Categories: Isolators
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Common Mode Transient Immunity (Minimum): 25kV/μs
Propagation Delay tpLH / tpHL (Maximum): 14ns, 14ns
Pulse Width Distortion (Maximum): 3.7ns
Alternative Parts (Cross-Reference): ISO7420D; ISO7420MDR;
Introduction Date: December 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154
Anaheim, CA, United States
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube
ISO7420MD
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube ISO7420MD
IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube

IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube

Supplier's Site
Futian, China
Isolators - Digital Isolators
ISO7420MD
Isolators - Digital Isolators ISO7420MD
DGTL ISO 2500VRMS 2CH GP 8SOIC

DGTL ISO 2500VRMS 2CH GP 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Digital isolators - ISO7420MD - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital isolators
ISO7420MD
Integrated Circuits (ICs) - Digital isolators ISO7420MD
Dual-channel, 2/0, 1-Mbps digital isolator with wide temperature range

Dual-channel, 2/0, 1-Mbps digital isolator with wide temperature range

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Acme Chip Technology Co., Limited
Product Category Signal Isolators Signal Conditioners Signal Conditioners Signal Isolators
Product Number 1190683-ISO7420MD ISO7420MD ISO7420MD ISO7420MD
Product Name Digital Isolators - ISO7420MD IC DGTL ISOLATOR DUAL LP 8SOIC 36557 2 3.3V 5V 2500Vrms 1Mbps 12ns Logic 8-SOIC (0.154"" 3.90mm Width) 8-SOIC Tube Isolators - Digital Isolators Integrated Circuits (ICs) - Digital isolators
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

16-Channel Isolated High Voltage Measurement Instrument - EX1402 - AMETEK Programmable Power
Specs
Signal Conditioning SigIsol
Form Factor Rack Mount
User Interface Embedded web interface
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Signal Conditioning Filter
Architecture Analog; Digital
View Details
PISeca Signal Conditioner - E-852 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Form Factor Stand-alone
Outputs Analog Voltage Output
Application General Lab & Industrial
View Details
1010 Low Noise Amplifier -  - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Signal Conditioning Instrumentation Amplifier
Form Factor Stand-alone
Outputs Analog Voltage Output
View Details